处理中...

首页  >  产品百科  >  SiT1602AI-71-33S-60.000000D

SiT1602AI-71-33S-60.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 60MHz
供应商型号: 10A-SIT1602AI-71-33S-60.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AI-71-33S-60.000000D

SiT1602AI-71-33S-60.000000D概述

    SiT1602: Low Power, Standard Frequency Oscillator
    Product Introduction
    The SiT1602 from SiTime Corporation is a low-power, standard frequency oscillator designed for high-performance applications requiring precise timing solutions. This device is ideal for modern electronic systems that need reliable oscillation across a wide range of frequencies. It supports 51 standard frequencies between 3.75 MHz and 77.76 MHz, making it highly versatile for diverse applications. The SiT1602 boasts excellent total frequency stability, as low as ±20 ppm, ensuring consistent performance under varying conditions.
    Its primary application areas include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), gigabit passive optical networks (GPON), Ethernet switches, and more. Additionally, it is suitable for high-speed serial protocols such as USB, SATA, SAS, FireWire, and various Ethernet standards.
    Technical Parameters
    Below are the key technical specifications of the SiT1602:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Output Frequency Range | 3.75 77.76 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature Range | -20 +70 | °C (Extended Commercial)
    -40 – +85 °C (Industrial) |
    | Supply Voltage Range | 1.62 3.63 | V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | Jitter (RMS Phase) 0.5 – 0.9 | 1.3 – 2.0 | ps |
    | Startup Time 5 ms |
    Additional highlights:
    - LVCMOS/HCMOS compatible output.
    - Standard industrial package sizes: 2.0 x 1.6 mm², 2.5 x 2.0 mm², 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm².
    - Supports both instant sampling with Time Machine II and field programmable oscillators.
    Product Features and Advantages
    The SiT1602 offers several unique features and advantages that set it apart from traditional quartz-based oscillators:
    1. Low Power Consumption: With typical current consumption of 3.6 mA and standby mode current down to 2.6 μA, the SiT1602 significantly extends battery life in portable devices.
    2. Excellent Frequency Stability: Its frequency stability as low as ±20 ppm ensures precision timing even under extreme environmental conditions.
    3. Fast Startup Time: The SiT1602 has a rapid startup time of 5 ms, minimizing delays in critical applications.
    4. Flexibility: Customizable features include frequency, stability, operating temperature, supply voltage, and output drive strength.
    5. High Reliability: RoHS and REACH compliance ensure eco-friendly production.
    Application Cases and Usage Recommendations
    The SiT1602 is widely used in scenarios demanding precise timing and reliability, such as:
    - High-speed serial data communication (e.g., SATA, USB).
    - Consumer electronics like tablets, SSDs, and e-books.
    - Networking equipment such as GPON and Ethernet switches.
    Usage Tips:
    - Use a 0.1 µF capacitor between VDD and GND for optimal performance.
    - Choose the appropriate drive strength based on the capacitive load and desired rise/fall time to balance EMI and jitter requirements.
    - Ensure proper grounding to minimize noise interference.
    Compatibility and Support
    The SiT1602 is fully compatible with existing systems that require standard frequency oscillators. SiTime provides robust support through tools like the Time Machine II for field programming and customization. Customers can also access comprehensive documentation and applic

SiT1602AI-71-33S-60.000000D参数

参数
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 60MHz
最大工作电压 3.63V
应用等级 工业级

SiT1602AI-71-33S-60.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AI-71-33S-60.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AI-71-33S-60.000000D SiT1602AI-71-33S-60.000000D数据手册

SiT1602AI-71-33S-60.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235