处理中...

首页  >  产品百科  >  SIT1602AI-31-XXE-19.200000

SIT1602AI-31-XXE-19.200000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 19.2MHz
供应商型号: 10A-SIT1602AI-31-XXE-19.200000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AI-31-XXE-19.200000

SIT1602AI-31-XXE-19.200000概述

    # SiT1602 Low Power, Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator developed by SiTime Corporation. It is designed to offer precise timing solutions across a wide range of applications. This product supports 51 standard frequencies ranging from 3.75 MHz to 77.76 MHz, making it highly versatile for various electronic devices.
    Key Features:
    - Wide Frequency Range: Offers 51 standard frequencies between 3.75 MHz and 77.76 MHz.
    - Excellent Frequency Stability: Achieves total frequency stability as low as ±20 PPM.
    - Low Power Consumption: Typical current consumption is 3.6 mA.
    - Standby Mode: Extends battery life with a standby mode.
    - Fast Startup Time: Starts up in just 5 milliseconds.
    - Output Compatibility: Compatible with LVCMOS/HCMOS standards.
    - Multiple Package Options: Available in industry-standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, and more.
    - Environmentally Friendly: Pb-free, RoHS, and REACH compliant.
    Applications:
    - Ideal for consumer electronics such as tablets, e-books, and digital cameras.
    - Suitable for high-speed serial protocols like USB, SATA, and Ethernet.
    - Used in industrial and commercial environments requiring reliable timing solutions.
    Technical Parameters
    Below are the key technical specifications of the SiT1602:
    | Parameter | Min | Typical | Max | Unit |

    | Frequency Range | 3.75 | - | 77.76 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | PPM |
    | Operating Temperature Range| -20 | - | +70 | °C |
    | Supply Voltage | 1.62 | 1.8 | 1.98 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA |
    | Startup Time | - | 5 | - | ms |
    | Jitter (RMS Period) | - | 1.76 | 3 | ps |
    These parameters ensure the SiT1602 performs reliably under varying conditions, providing stable timing signals for demanding applications.
    Product Features and Advantages
    Unique Features:
    1. 100% Pin-to-Pin Drop-In Replacement: Compatible with quartz-based oscillators, simplifying integration into existing designs.
    2. Programmable Drive Strength: Allows optimization of rise/fall times based on application requirements.
    3. Low EMI: By adjusting rise/fall times, electromagnetic interference can be minimized.
    Market Advantage:
    The SiT1602 stands out due to its superior frequency stability, low power consumption, and ability to adapt to diverse environmental conditions. Its compatibility with multiple packages and programmable features make it a cost-effective choice for both prototyping and mass production.
    Application Cases and Usage Recommendations
    Application Scenarios:
    - Consumer Electronics: Integrated into tablets and e-books for synchronized operations.
    - Networking Equipment: Supports gigabit Ethernet and wireless communication protocols.
    - Industrial Automation: Reliable performance in harsh temperature environments.
    Usage Tips:
    - Use a pull-up resistor (<10 kΩ) between the OE/ST pin and Vdd in noisy environments.
    - Always include a 0.1 µF capacitor between Vdd and GND to stabilize the power supply.
    Compatibility and Support
    The SiT1602 is compatible with standard LVCMOS/HCMOS outputs, ensuring seamless integration with most modern circuits. SiTime provides robust technical support, including field programmable versions via their Time Machine II tool. This enables users to customize frequencies and parameters without redesigning hardware.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor Clock Signal Quality | Increase the drive strength setting. |
    | Unstable Oscil

SIT1602AI-31-XXE-19.200000参数

参数
扩频带宽 -
频率 19.2MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm

SIT1602AI-31-XXE-19.200000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AI-31-XXE-19.200000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AI-31-XXE-19.200000 SIT1602AI-31-XXE-19.200000数据手册

SIT1602AI-31-XXE-19.200000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693