处理中...

首页  >  产品百科  >  SiT1618AA-28-XXN-15.000000

SiT1618AA-28-XXN-15.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 15MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-28-XXN-15.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-28-XXN-15.000000

SiT1618AA-28-XXN-15.000000概述

    Smart Timing Choice: SiT1618 Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618, developed by SiTime Corporation, is a standard frequency, high-temperature oscillator designed to cater to industrial, medical, automotive, and avionics applications. With its robust performance and compatibility across diverse environments, this oscillator offers precise timing solutions, making it ideal for demanding use cases such as industrial sensors, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems. Key product characteristics include a supply voltage range of 1.8V to 3.3V, a wide operating temperature range (-40°C to 125°C), and excellent total frequency stability as low as ±20 ppm.
    Technical Parameters
    The SiT1618 provides a versatile range of standard frequencies spanning from 7.3728 MHz to 48 MHz, with over 33 available options. The oscillator ensures minimal power consumption, consuming just 3.4 mA typical at 1.8V. It supports LVCMOS/LVTTL compatible output, aligning well with standard industry interfaces. Performance details include:
    - Frequency Stability: -20 to +20 ppm (inclusive of initial tolerance, aging, and temperature variation).
    - Operating Temperature Range: Extended Industrial (-40°C to +105°C), Automotive (-40°C to +125°C).
    - Supply Voltage Range: 1.62V to 3.63V.
    - Output Load Support: Industry-standard packages ranging from 2.0 x 1.6 mm² to 7.0 x 5.0 mm².
    - Drive Strength: Programmable for optimal rise/fall time tailored to different applications.
    Product Features and Advantages
    The SiT1618 boasts several distinct advantages that set it apart from competitors:
    - Field Programmability: With the Time Machine II, users can instantly configure oscillators to meet specific design requirements, reducing prototyping time significantly.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, ensuring adherence to global environmental standards.
    - High Reliability: Supports AEC-Q100 qualification for automotive-grade reliability.
    Application Cases and Usage Suggestions
    The SiT1618 finds applications in various high-stress environments:
    - Industrial Sensors: Ensuring consistent timing even under extreme conditions.
    - Medical Video Cameras: Delivering high-resolution imaging with reliable synchronization.
    - Automotive Networking Equipment: Facilitating smooth communication among electronic modules.
    Usage suggestions include pairing the SiT1618 with external components like 0.1 µF capacitors for stable power delivery. Additionally, users should ensure the OE or ST pin is properly terminated with a pull-up resistor (≤10 kΩ) if not externally driven.
    Compatibility and Support
    SiTime offers robust support, including comprehensive documentation, technical assistance, and integration tools like the Time Machine II for field programming. The oscillator maintains compatibility with multiple industry-standard packages and voltages, ensuring flexibility across different platforms.
    Common Issues and Solutions
    Some common user concerns and their resolutions:
    - Problem: Inconsistent output at startup.
    - Solution: Ensure OE pin is configured correctly; use pull-up resistors if necessary.
    - Problem: Unstable output under high temperatures.
    - Solution: Verify thermal management strategies and select the appropriate automotive grade model.
    Summary and Recommendation
    The SiT1618 stands out as a high-performance, reliable oscillator with excellent stability, power efficiency, and environmental compliance. It is particularly suited for applications requiring robust timing solutions in challenging conditions. Given its programmable capabilities, versatility, and strong vendor support, we highly recommend the SiT1618 for industries demanding precision and durability in their electronic designs.

SiT1618AA-28-XXN-15.000000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 15MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-28-XXN-15.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-28-XXN-15.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-28-XXN-15.000000 SiT1618AA-28-XXN-15.000000数据手册

SiT1618AA-28-XXN-15.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693