处理中...

首页  >  产品百科  >  SIT8008AI-83-25E-80.000000

SIT8008AI-83-25E-80.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 80MHz
供应商型号: 10A-SIT8008AI-83-25E-80.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-83-25E-80.000000

SIT8008AI-83-25E-80.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8008 is a low power programmable oscillator developed by SiTime Corporation, renowned for its high-performance timing solutions. This versatile device offers precise frequency generation between 1 MHz and 110 MHz, with an accuracy up to six decimal places. Its wide operating temperature range (-40°C to 85°C) makes it suitable for demanding industrial environments. The SiT8008 is ideal for various applications, including consumer electronics like tablets, e-books, digital cameras (DSC), digital video cameras (DVC), storage devices (SSD), and networking equipment like GPON and EPON.
    Key features include programmable frequency, programmable drive strength, and excellent total frequency stability (as low as ±20 PPM). Additionally, its compatibility with high-speed serial protocols such as USB, SATA, Firewire, and Ethernet ensures its relevance in modern communication systems.
    2. Technical Parameters
    The SiT8008 delivers robust performance across multiple parameters:
    - Frequency Range: 1 MHz to 110 MHz
    - Frequency Stability: ±20 to ±50 PPM
    - Operating Temperature: -40°C to 85°C
    - Supply Voltage: 1.8V to 3.63V
    - Current Consumption:
    - Typical: 3.6 mA (no load, f = 20 MHz)
    - Standby: 0.6 to 4.3 μA
    - Jitter:
    - RMS Period Jitter: 1.76 to 3 ps (f = 75 MHz)
    - RMS Phase Jitter: 0.5 to 2 ps (f = 75 MHz, integration bandwidth = 900 kHz to 7.5 MHz or 12 kHz to 20 MHz)
    The SiT8008 supports standard LVCMOS/HCMOS outputs and is packaged in industry-standard sizes (e.g., 2.0 x 1.6 mm to 7.0 x 5.0 mm).
    3. Product Features and Advantages
    The SiT8008 stands out due to its:
    - Precision: Up to six decimal places ensure fine-tuned frequency generation.
    - Low Power Consumption: Minimal current draw (≤3.6 mA typical) reduces power requirements.
    - Programmability: Adjust drive strength for EMI reduction, optimize jitter, or accommodate larger capacitive loads.
    - Compatibility: LVCMOS/HCMOS output ensures seamless integration with existing designs.
    - Durability: Pb-free, RoHS, and REACH compliance align with modern environmental standards.
    Its ability to support high-speed protocols and endure extended temperature ranges highlights its reliability and versatility in diverse applications.
    4. Application Case Studies and Usage Recommendations
    The SiT8008 excels in scenarios requiring precise timing, such as:
    - Consumer Electronics: Tablets and e-books demand high-frequency clocks for efficient processing.
    - Networking Equipment: GPON and EPON applications benefit from its robustness under varying temperatures.
    - Storage Solutions: SSDs leverage its precision for enhanced data transfer rates.
    Usage Suggestions:
    - To reduce EMI, utilize programmable drive strength to slow down clock rise/fall times.
    - Optimize jitter by adjusting drive strength based on downstream chipsets' requirements.
    - Ensure a capacitor value of 0.1 µF between Vdd and GND for stable operation.
    5. Compatibility and Support
    The SiT8008 integrates seamlessly with other electronic components due to its standardized LVCMOS/HCMOS outputs. SiTime offers comprehensive support, including field programming via the Time Machine II tool for rapid prototyping. Customers can customize frequency, stability, voltage, and temperature ranges according to their needs.
    6. Common Issues and Solutions
    | Problem | Solution |

    | High EMI in system | Slow down clock edges using programmable drive strength. |
    | Insufficient rise/fall time | Increase drive strength to achieve faster edge rates. |
    | Unstable oscillation | Verify correct land pattern design and ensure proper Vdd/GND con

SIT8008AI-83-25E-80.000000参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 80MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
应用等级 工业级

SIT8008AI-83-25E-80.000000厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SIT8008AI-83-25E-80.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-83-25E-80.000000 SIT8008AI-83-25E-80.000000数据手册

SIT8008AI-83-25E-80.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235