处理中...

首页  >  产品百科  >  SiT8008AC-23-33S-14.000000

SiT8008AC-23-33S-14.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 14MHz
供应商型号: 10A-SIT8008AC-23-33S-14.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-23-33S-14.000000

SiT8008AC-23-33S-14.000000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low power programmable oscillator manufactured by SiTime Corporation. It is designed to cater to a wide range of electronic devices requiring precise timing solutions. This oscillator offers flexibility in terms of frequency customization and output stability, making it ideal for use in high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet. Applications include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), and various optical networking equipment.
    Technical Parameters
    The SiT8008 supports any frequency between 1 MHz and 110 MHz with six decimal place accuracy. It operates over a temperature range from -40°C to 85°C. The device exhibits excellent total frequency stability of ±20 PPM, ensuring consistent performance across different environments. With a low power consumption of 3.6 mA typical, the SiT8008 is optimized for energy efficiency. It also offers programmable drive strength to improve jitter performance, reduce system EMI, or handle larger capacitive loads. The LVCMOS/HCMOS compatible output ensures seamless integration with other components.
    Product Features and Advantages
    The SiT8008 stands out due to its precision in frequency generation and reliability under varying conditions. Its ability to maintain ±20 PPM stability across industrial temperature ranges makes it suitable for demanding applications. The programmable drive strength feature allows users to tailor the oscillator's performance based on their specific needs. Additionally, the industry-standard packages and compatibility with multiple voltages enhance its versatility.
    Application Case Studies and Usage Tips
    The SiT8008 finds application in diverse fields such as consumer electronics and telecommunications infrastructure. For instance, in tablet devices, the oscillator ensures stable clock signals for smooth operations. When integrating into a system, it is recommended to connect a pull-up resistor (<10 kΩ) between the OE/ST pin and Vdd in high noise environments and place a 0.1 µF capacitor between Vdd and GND to stabilize power supply.
    Compatibility and Support
    The SiT8008 is compatible with standard PCB designs and supports multiple package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. SiTime provides comprehensive support including field programmable versions for rapid prototyping and customization.
    Common Issues and Solutions
    Some common issues include concerns about startup time and jitter levels. These can be mitigated by selecting appropriate drive strengths and ensuring proper PCB layout practices. Detailed troubleshooting guides are available in the technical documentation.
    Summary and Recommendation
    Overall, the SiT8008 is a highly reliable and versatile oscillator with numerous advantages including precise frequency control, low power consumption, and broad environmental adaptability. It is well-suited for a variety of modern electronic systems requiring robust timing solutions. Given its performance metrics and ease of integration, it is strongly recommended for use in professional and commercial electronic projects.
    For more detailed specifications and ordering information, please refer to the official datasheet provided by SiTime Corporation.

SiT8008AC-23-33S-14.000000参数

参数
频率 14MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -

SiT8008AC-23-33S-14.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-23-33S-14.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-23-33S-14.000000 SiT8008AC-23-33S-14.000000数据手册

SiT8008AC-23-33S-14.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693