处理中...

首页  >  产品百科  >  SiT1618AE-18-XXE-19.660800

SiT1618AE-18-XXE-19.660800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 19.6608MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-18-XXE-19.660800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-18-XXE-19.660800

SiT1618AE-18-XXE-19.660800概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile standard frequency oscillator designed to deliver high-performance timing solutions for industrial, medical, automotive, avionics, and other high-temperature applications. It offers a wide range of standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for diverse industries requiring precise and stable timing solutions. Key applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The SiT1618's technical specifications are outlined below:
    | Parameter | Min | Typ | Max | Unit | Conditions |
    |
    | Output Frequency Range| 7.3728 | 48 | MHz | - | Refer to Table 13 for supported frequencies. |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, aging, temp., and load variations. |
    | Operating Temperature| -40 | +125 | °C | - | Extended Industrial and Automotive options. |
    | Supply Voltage | 1.62 | 3.3 | 3.63 | V | - |
    | Current Consumption | mA | Typical 3.4 mA at 1.8V. |
    | Output Characteristics LVCMOS/LVTTL compatible. |
    Product Features and Advantages
    The SiT1618 stands out due to several unique features:
    1. Wide Frequency Range: Offers 33 standard frequencies tailored to different application requirements.
    2. High-Temperature Compatibility: Operates reliably across temperatures ranging from -40°C to 125°C.
    3. Low Power Consumption: Consumes minimal power, with a typical value of 3.4 mA at 1.8V.
    4. Robust Design: Supports RoHS and REACH compliance, free from lead, halogens, and antimony.
    5. Field Programmable Options: Allows customizations via Time Machine II, offering flexibility for rapid prototyping.
    Application Case Studies and Usage Suggestions
    The SiT1618 excels in environments demanding stability and high reliability. Common scenarios include:
    - Industrial Sensors: Ensuring consistent signal transmission under fluctuating environmental conditions.
    - Networking Equipment: Reliable operation in harsh outdoor conditions.

    Usage Suggestions:
    1. Ensure appropriate capacitive loading to achieve optimal performance.
    2. Use pull-up resistors of 10 kΩ or less to stabilize pin 1 when left floating.
    Compatibility and Support
    The SiT1618 is compatible with various standards and supports industry-standard packages. SiTime provides comprehensive support, including programming tools like the Time Machine II, ensuring seamless integration and troubleshooting assistance.
    Common Issues and Solutions
    | Issue | Solution |

    | "No runt" or "no glitch" pulses not observed | Ensure correct setup per Table 1. |
    | Overheating during operation | Implement thermal management strategies. |
    Summary and Recommendation
    The SiT1618 is a top-tier solution for timing applications requiring precision, robustness, and adaptability. Its ability to handle extreme temperature ranges and high-frequency demands makes it indispensable in critical industrial and automotive applications. With instant sampling options and field-programmability, it offers unparalleled design flexibility.
    Recommendation: Highly recommended for projects requiring reliable timing solutions under stringent environmental conditions.

    Disclaimer: This review is based on technical data provided in the product manual. Always cons

SiT1618AE-18-XXE-19.660800参数

参数 值
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 19.6608MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-18-XXE-19.660800厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT1618AE-18-XXE-19.660800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-18-XXE-19.660800 SiT1618AE-18-XXE-19.660800数据手册

SiT1618AE-18-XXE-19.660800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235