处理中...

首页  >  产品百科  >  SIT8008AC-23-33E-11.059200

SIT8008AC-23-33E-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 11.0592MHz QFN 贴片安装
供应商型号: 10A-SIT8008AC-23-33E-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-23-33E-11.059200

SIT8008AC-23-33E-11.059200概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a state-of-the-art low-power programmable oscillator manufactured by SiTime Corporation, offering precise timing solutions with industry-leading flexibility and reliability. This oscillator stands out with its ability to produce frequencies ranging from 1 MHz to 110 MHz, accurate up to six decimal places. It serves a wide range of applications including digital cameras, video cameras, DVRs, tablets, e-books, solid-state drives, and various networking equipment like GPON and EPON.
    Key areas where the SiT8008 excels include high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet (up to 10G). Its operating temperature ranges from -40°C to 85°C, making it suitable for both extended commercial and industrial environments.
    Technical Parameters
    Key Specifications:
    - Frequency Range: 1 MHz to 110 MHz
    - Frequency Stability: ±20 PPM (inclusive of initial tolerance, aging, and environmental variations)
    - Operating Temperature: -40°C to 85°C (Extended Commercial); -20°C to 70°C (Industrial)
    - Supply Voltage: 1.62 V to 3.63 V
    - Current Consumption: 3.6 mA typical under no-load conditions (f = 20 MHz, Vdd = 2.8V)
    - LVCMOS/HCMOS Compatible: Supports typical LVCMOS output levels, providing a duty cycle of 45%–55% across all voltages.
    - Startup Time: Up to 5 ms
    - Enable/Disable Time: 130 ns (for 110 MHz), scalable to 100 ns per cycle for lower frequencies
    Additional Features:
    - Programmable drive strength tailored for jitter reduction, EMI minimization, and capacitive load management.
    - Fully compatible with industry-standard packages (2.0x1.6 mm² to 7.0x5.0 mm²).
    - Environmentally friendly with Pb-free, RoHS, and REACH compliance.
    Product Features and Advantages
    The SiT8008 brings several key advantages to electronic systems:
    1. Extreme Flexibility: Any frequency between 1 MHz and 110 MHz is achievable with six decimal place accuracy.
    2. Robust Environmental Compatibility: Withstanding extreme temperature conditions (-40°C to 85°C), it ensures reliable performance in harsh environments.
    3. Low Power Consumption: Typical current consumption of 3.6 mA reduces overall system power requirements.
    4. Programmable Outputs: Adjustable drive strength and standby modes allow fine-tuning for optimized system performance and EMI reduction.
    5. Industry-Leading Jitter Performance: RMS period jitter as low as 1.76 ps at 75 MHz makes it ideal for high-precision applications.
    The SiT8008's ability to adapt dynamically to different environments and protocols has made it a top choice in consumer electronics, industrial automation, and telecommunications.
    Application Case Studies and Usage Recommendations
    Example Use Cases:
    1. Digital Cameras and Video Recorders (DVC/DVR): Utilize the SiT8008 to handle video encoding and synchronization tasks at high frequencies with low jitter.
    2. Networking Equipment: Ideal for Ethernet-based communication protocols where precise timing is critical, reducing network latency and jitter.
    3. Portable Devices (e.g., Tablets, eBooks): Low power consumption and small form factor make it perfect for battery-operated devices.
    Practical Recommendations:
    - Optimized EMI Reduction: If your application is sensitive to electromagnetic interference, configure the SiT8008 with slower rise/fall times to minimize harmonics.
    - High Capacitive Load Handling: For applications requiring driving larger loads, select higher drive strength settings to ensure robust output.
    Compatibility and Support
    The SiT8008 is designed for seamless integration with existing circuit designs due to its LVCMOS/HCMOS compatibility and multiple package options. Additionally, SiTime Corporation offers comprehensive support, including instant sampling with their Time Machine II programmer for rapid prototyping.
    Common Issu

SIT8008AC-23-33E-11.059200参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 11.0592MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SIT8008AC-23-33E-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-23-33E-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-23-33E-11.059200 SIT8008AC-23-33E-11.059200数据手册

SIT8008AC-23-33E-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693