处理中...

首页  >  产品百科  >  SiT1618AA-38-18N-13.521270

SiT1618AA-38-18N-13.521270

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 13.52127MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-38-18N-13.521270
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-38-18N-13.521270

SiT1618AA-38-18N-13.521270概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed by SiTime Corporation. This device offers excellent stability, wide operating temperature ranges, and a variety of frequency options, making it suitable for demanding industrial, medical, automotive, and avionics applications. It provides a robust solution for equipment requiring precise timing signals across varying environmental conditions.
    Key Features:
    - Frequency Range: 33 standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Operating Temperature: -40°C to 125°C; an option for -55°C operation is available via SiT8920 and SiT8921.
    - Power Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Packaging Options: Available in multiple industry-standard packages (e.g., 2.0x1.6mm, 3.2x2.5mm).
    - Certifications: Compliant with RoHS, REACH, Pb-Free, Halogen-Free, and Antimony-Free standards.
    - Sampling Option: Instant sampling through Time Machine II and field programmable oscillators.
    Applications:
    The SiT1618 is ideal for use in:
    - Industrial sensors
    - Programmable Logic Controllers (PLCs)
    - Motor servos
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    Below is a summary of the technical specifications extracted from the product manual:
    | Parameter | Min | Typ | Max | Unit | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability ±20 | ±50 | ppm | Including initial tolerance, 1st year aging, temperature variations, etc. |
    | Operating Temperature | -40 125 | °C | Extended Industrial/Automotive |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Standard supply voltages |
    | Current Consumption (No Load) 3.4 | 4.5 | mA | At 20 MHz, 1.8V, 2.5V, or 3.3V |
    | Startup Time 5 | ms | Measured from Vdd reaching 90% of final value |
    | Enable/Disable Time 100 ns | f = 48 MHz |
    | RMS Period Jitter 1.6 | 4 | ps | f = 20 MHz, Vdd = 1.8V-3.3V |
    | Peak-to-Peak Phase Jitter 12 | 30 | ps | f = 20 MHz |
    Product Characteristics and Advantages
    Unique Features:
    1. Wide Frequency Options: Offers 33 standard frequencies tailored to different application needs.
    2. High Reliability: With a total frequency stability as low as ±20 ppm, it ensures consistent performance even under extreme temperatures.
    3. Energy Efficiency: Low power consumption helps extend battery life in portable devices.
    4. Field Programmability: Supports custom configurations via Time Machine II programming tools.
    5. Enhanced Durability: Compliance with environmental standards like RoHS, REACH, and halogen-free makes it environmentally friendly.
    Market Advantage:
    The SiT1618 stands out due to its superior reliability and flexibility, making it a preferred choice for high-demand industries such as automotive and medical electronics where precise timing is critical.
    Application Case Studies and Usage Recommendations
    Example Use Cases:
    - Medical Imaging: Used in MRI machines to ensure accurate imaging sequences.
    - Automoti

SiT1618AA-38-18N-13.521270参数

参数
频率 13.52127MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-38-18N-13.521270厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-38-18N-13.521270数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-38-18N-13.521270 SiT1618AA-38-18N-13.521270数据手册

SiT1618AA-38-18N-13.521270封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693