处理中...

首页  >  产品百科  >  SiT1618AA-81-33N-30.000000

SiT1618AA-81-33N-30.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±20ppm 30MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-81-33N-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-81-33N-30.000000

SiT1618AA-81-33N-30.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly reliable electronic component designed specifically for demanding industrial, medical, automotive, and avionics applications. It serves as a high-performance standard frequency oscillator, providing precise timing solutions even under extreme temperature conditions. With support for a wide range of standard frequencies (between 7.3728 MHz and 48 MHz), the SiT1618 ensures optimal functionality in environments ranging from -40°C to 125°C.
    This product is ideal for critical applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems. Its excellent total frequency stability (as low as ±20 ppm) makes it a trusted choice for industries where precision is paramount.
    Technical Parameters
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units | Conditions |
    |
    | Output Frequency Range | N/A | 33 | N/A | Frequencies | Between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st year aging, and temperature variations |
    | Operating Temperature | -40 | N/A | +125 | °C | For extended industrial (-40°C to +105°C) or automotive (-40°C to +125°C) |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Multiple options available |
    | Current Consumption | N/A | 3.4 | N/A | mA | Typical at 1.8V |
    | LVCMOS/LVTTL Compatibility| N/A | Yes | N/A
    | Package Dimensions | 2.0x1.6 | N/A | 7.0x5.0 | mm² | Multiple industry-standard sizes |
    Product Features and Advantages
    The SiT1618 offers several distinct advantages that set it apart from competitors:
    - Wide Frequency Support: 33 standard frequencies ensure versatility across multiple applications.
    - High Temperature Resilience: Operates reliably in temperatures ranging from -40°C to 125°C.
    - Low Power Consumption: Typically consumes only 3.4 mA at 1.8V, minimizing energy usage.
    - Compatibility: Compatible with LVCMOS/LVTTL interfaces, ensuring seamless integration.
    - Robust Packaging: Available in various standardized packages to suit different board designs.
    - Field Programmability: Supports customizable configurations using Time Machine II.
    - Environmental Compliance: Fully compliant with RoHS, REACH, Pb-free, halogen-free, and antimony-free standards.
    Application Cases and Usage Recommendations
    The SiT1618 excels in a variety of scenarios:
    1. Industrial Sensors: In environments prone to temperature fluctuations, its high stability ensures consistent readings.
    2. Motor Servos: Minimal jitter and low power consumption make it suitable for motor control systems.
    3. Outdoor Networking Equipment: Handles harsh weather conditions without performance degradation.
    To optimize performance:
    - Use a capacitor of at least 0.1 µF between Vdd and GND to stabilize the supply voltage.
    - Ensure the OE/ST pin is connected appropriately depending on whether you need enable/disable or standby functionality.
    Compatibility and Support
    The SiT1618 is fully compatible with standard LVCMOS/LVTTL outputs, allowing easy integration into existing systems. SiTime Corporation provides comprehensive support, including tec

SiT1618AA-81-33N-30.000000参数

参数
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 30MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-81-33N-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-81-33N-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-81-33N-30.000000 SiT1618AA-81-33N-30.000000数据手册

SiT1618AA-81-33N-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693