处理中...

首页  >  产品百科  >  SiT1618AA-13-33N-30.000000

SiT1618AA-13-33N-30.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 30MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-13-33N-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-13-33N-30.000000

SiT1618AA-13-33N-30.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, temperature-stable oscillator designed to deliver precise timing solutions in demanding industrial, medical, automotive, and avionics environments. It is a standard frequency oscillator capable of generating 33 different standard frequencies ranging from 7.3728 MHz to 48 MHz, making it highly versatile for various applications. The SiT1618 excels in environments requiring stable performance across wide temperature ranges, from -40°C to 125°C. Additionally, the SiT1618 offers superior frequency stability with a total frequency variation as low as ±20 ppm.
    Key applications include industrial sensors, programmable logic controllers (PLCs), motor servo systems, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The SiT1618 incorporates robust design elements that ensure reliable performance under diverse conditions:
    | Parameter | Min | Typ | Max | Unit | Condition |
    |
    | Frequency Range 33 standard frequencies |
    MHz | Between 7.3728 MHz and 48 MHz |
    | Frequency Stability ±20 | ±50 | ppm | Inclusive of initial tolerance and temperature variations |
    | Operating Temperature Range | -40 125 | °C | Automotive grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Supports multiple voltages |
    | Current Consumption 3.4 | 4.5 | mA | Typical at 1.8V |
    | Standby Current 0.6 | 3.5 | µA | Vdd = 1.8V |
    | LVCMOS/LVTTL Compatible Output
    | Output Load | 15 pF | Standard load |
    Product Features and Advantages
    The SiT1618 boasts several unique features that make it stand out in its category:
    - Wide Operating Range: It operates across temperatures ranging from -40°C to 125°C, ensuring reliability in harsh environments.
    - Low Power Consumption: With typical current consumption of 3.4 mA at 1.8V, it is energy-efficient and suitable for battery-powered devices.
    - Field Programmability: The ability to program frequencies on-the-fly using the Time Machine II programmer makes it ideal for rapid prototyping and customization.
    - RoHS and REACH Compliance: The SiT1618 is environmentally friendly, meeting industry standards for lead-free, halogen-free, and antimony-free materials.
    Application Case Studies and Usage Recommendations
    Example Scenario 1: Medical Video Cameras
    In medical video cameras, the SiT1618 ensures high-quality video transmission without frequency drift, even under varying environmental conditions. A recommended practice is to maintain a 0.1 µF capacitor between Vdd and GND to stabilize the power supply.
    Example Scenario 2: Asset Tracking Systems
    For asset tracking systems operating outdoors, the SiT1618’s wide temperature range ensures consistent performance. Use OE/ST pin configuration for optimal power management by switching the device into standby mode when inactive.
    Compatibility and Support
    The SiT1618 is fully compatible with industry-standard LVCMOS/LVTTL outputs and integrates seamlessly into existing electronic designs. SiTime provides comprehensive support including technical documentation, application notes, and customer service.
    Common Issues and Solutions
    | Issue | Solution

SiT1618AA-13-33N-30.000000参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 30MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-13-33N-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-13-33N-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-13-33N-30.000000 SiT1618AA-13-33N-30.000000数据手册

SiT1618AA-13-33N-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693