处理中...

首页  >  产品百科  >  SiT1618AE-82-25N-24.576000

SiT1618AE-82-25N-24.576000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 24.576MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-82-25N-24.576000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-82-25N-24.576000

SiT1618AE-82-25N-24.576000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator developed by SiTime Corporation. It is designed to cater to industrial, medical, automotive, avionics, and other high-temperature applications. This product offers a wide range of standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for various demanding environments.
    Key Features:
    - Frequency Range: Supports 33 standard frequencies.
    - Voltage Range: Operates between 1.8V to 3.3V.
    - Temperature Range: Functions well within -40°C to 125°C.
    - Total Frequency Stability: As low as ±20 ppm.
    - Low Power Consumption: Typical power consumption is 3.4 mA at 1.8V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Industry Standards: Available in industry-standard package sizes.
    - Sampling Flexibility: Instant samples via Time Machine II and field programmable oscillators.
    - Compliance: RoHS, REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Min. | Typ. | Max. | Units |

    | Frequency Range | MHz |
    | Output Frequency Range | 7.3728 to 48 |
    | Frequency Stability ±20 | ±50 | ppm |
    | Operating Temperature Range | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (No Load) 3.4 | 4.5 | mA |
    | Output High Voltage 90% Vdd |
    | Output Low Voltage 10% | Vdd |
    | Duty Cycle | 45 | 50 | 55 | % |
    Product Features and Advantages
    The SiT1618 offers several unique features and advantages that make it stand out in the market:
    - Enhanced Stability: With a total frequency stability as low as ±20 ppm, it ensures precision even in harsh conditions.
    - Energy Efficiency: Low power consumption makes it ideal for battery-operated devices.
    - Flexible Configuration: Supports multiple configurations including OE, ST, and NC modes.
    - Wide Temperature Operation: Can operate effectively across extreme temperatures, ensuring reliability in diverse applications.
    - RoHS Compliant: Environmentally friendly design aligns with global regulatory standards.
    Application Cases and Usage Suggestions
    The SiT1618 finds application in various sectors such as industrial sensors, motor servos, outdoor networking equipment, and medical imaging systems. For instance, in medical imaging systems, its high-frequency stability ensures accurate data transmission, reducing errors during critical procedures.
    Usage Suggestions:
    - Use pull-up resistors when pin 1 is not externally driven.
    - Ensure the inclusion of a capacitor of value 0.1 µF or higher between Vdd and GND.
    Compatibility and Support
    The SiT1618 is compatible with a variety of electronic components and systems. SiTime provides comprehensive support, including instant sampling options through Time Machine II and field programmable devices.
    Common Issues and Solutions
    Common issues and their solutions include:
    - Glitch During Start-Up: Ensure proper configuration and testing before deployment.
    - High Power Consumption: Optimize the drive strength settings according to the application requirements.
    Conclusion and Recommendation
    The SiT1618 is an excellent choice for applications requiring high frequency stability, low power consumption, and wide temperature operation. Its robust features and compatibility make it a reliable component for modern electronics. Given its performance and versatility, it is highly recommended for use in demanding environments.
    Final Recommendation

SiT1618AE-82-25N-24.576000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 24.576MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-82-25N-24.576000厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT1618AE-82-25N-24.576000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-82-25N-24.576000 SiT1618AE-82-25N-24.576000数据手册

SiT1618AE-82-25N-24.576000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235