处理中...

首页  >  产品百科  >  SIT8008AI-11-18S-11.059200

SIT8008AI-11-18S-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±20ppm 11.0592MHz
供应商型号: 10A-SIT8008AI-11-18S-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-11-18S-11.059200

SIT8008AI-11-18S-11.059200概述

    SiT8008 Low Power Programmable Oscillator: Comprehensive Analysis
    1. Product Introduction
    The SiT8008 is a low-power programmable oscillator developed by SiTime Corporation, designed to cater to diverse electronic applications requiring precise timing solutions. This device stands out due to its ability to generate any frequency between 1 MHz and 110 MHz, with accuracy up to six decimal places. It is suitable for applications across multiple industries, including consumer electronics (such as tablets, e-books, and IP cameras), storage systems (SSDs), and networking equipment (GPON/EPON systems). Additionally, it supports high-speed serial protocols like USB, SATA, SAS, and Ethernet, ensuring reliable performance in data-intensive environments.
    2. Technical Parameters
    The SiT8008's key technical specifications include:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, 1st-year aging, and temperature variations).
    - Operating Temperature:
    - Extended Commercial: -20°C to 70°C.
    - Industrial: -40°C to 85°C.
    - Supply Voltage: 1.62 V to 3.63 V.
    - Power Consumption:
    - Typical: 3.6 mA (no load condition, f = 20 MHz).
    - Standby Current: 0.6 μA to 4.3 μA (depending on Vdd).
    - Output Characteristics: LVCMOS/HCMOS compatible, duty cycle 45%-55%, rise/fall time of 1 ns to 3 ns.
    - Start-Up Time: Up to 5 ms (measured from power-on).
    - Jitter:
    - RMS Period Jitter: 1.76 ps (f = 75 MHz, Vdd = 2.5V).
    - RMS Phase Jitter: 0.5 ps to 2 ps (integration bandwidth dependent).
    The device operates with a 15 pF output load and adheres to industry standards, including Pb-free, RoHS, and REACH compliance.
    3. Product Features and Advantages
    The SiT8008 offers several unique features and advantages:
    - Programmable Flexibility: Users can set any desired frequency within the supported range and adjust drive strength for optimized performance.
    - High Accuracy and Stability: ±20 ppm stability ensures reliable timing in demanding environments.
    - Low Power Consumption: With typical current consumption as low as 3.6 mA, it is ideal for battery-operated devices.
    - Improved System Performance: Programmable drive strength allows for better EMI management and jitter reduction.
    - Wide Temperature Support: Operating from -40°C to 85°C makes it suitable for industrial and harsh environments.
    - Industry Standard Packages: Available in sizes ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm, catering to diverse design requirements.
    4. Application Cases and Usage Recommendations
    The SiT8008 is versatile and finds application in numerous scenarios:
    - Consumer Electronics: Tablets, e-books, and IP cameras benefit from its low power consumption and flexibility.
    - Networking Equipment: GPON/EPON systems and 10G Ethernet switches rely on its high-frequency stability and wide temperature range.
    - Storage Systems: SSDs and data storage devices leverage its precision for reliable performance.
    Usage Suggestions:
    - For high-capacitive loads, consider increasing the drive strength to maintain optimal rise/fall times.
    - Use the Time Machine II programming tool to customize frequencies and stability options before deployment.
    - Implement a 0.1 µF decoupling capacitor between Vdd and GND to ensure stable power supply.
    5. Compatibility and Support
    The SiT8008 is compatible with standard PCB layouts and integrates seamlessly into existing designs. SiTime offers extensive support, including detailed documentation, quick sample delivery via the Time Machine II programmer, and customizable configurations through their field programmable solutions. Customers can also avail pre-programmed units for mass production.
    6. Common Issues and Solutions
    Here are some common issues encountered with the SiT8008 and their respective solutions:
    - Problem: Poor signal quality in high-noi

SIT8008AI-11-18S-11.059200参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 11.0592MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS

SIT8008AI-11-18S-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-11-18S-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-11-18S-11.059200 SIT8008AI-11-18S-11.059200数据手册

SIT8008AI-11-18S-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693