处理中...

首页  >  产品百科  >  SiT1602AI-71-XXS-54.000000

SiT1602AI-71-XXS-54.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 54MHz
供应商型号: 10A-SIT1602AI-71-XXS-54.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AI-71-XXS-54.000000

SiT1602AI-71-XXS-54.000000概述

    # SiT1602 Low Power Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed to provide high precision timing solutions across a wide range of electronic devices. This product is ideal for applications requiring precise clock signals, including digital still cameras (DSC), digital video cameras (DVC), network switches (GPON, EPON), tablets, eBooks, solid-state drives (SSD), and high-speed communication interfaces like USB, SATA, SAS, and Ethernet. The SiT1602 offers a total frequency stability as low as ±20 PPM, making it suitable for environments where precision is critical.
    Technical Parameters
    The SiT1602 operates within a frequency range of 3.75 MHz to 77.76 MHz with 51 standard frequencies available. It features a low current consumption of 3.6 mA typical at 20 MHz, with standby mode reducing power usage to microampere levels. Key electrical characteristics include:
    - Supply Voltage: 1.8V to 3.63V
    - Current Consumption: 3.4 to 4.5 mA (no load condition)
    - Frequency Stability: ±20 to ±50 PPM inclusive of initial tolerance, 1st year aging, and temperature variations.
    - Operating Temperature Range: -20°C to +70°C (Extended Commercial); -40°C to +85°C (Industrial).
    - Output Load: 15 pF
    Additional specifications cover rise/fall time (0.78 to 6.16 ns depending on conditions), duty cycle (45%-55%), and jitter performance (RMS period jitter of 1.76 ps, RMS phase jitter of 0.5 to 2.0 ps).
    Product Features and Advantages
    The SiT1602 boasts several unique advantages that set it apart in the market:
    - Pin-to-Pin Compatibility: Fully compatible with quartz-based oscillators for easy replacement without design modifications.
    - Fast Startup Time: 5 ms ensures quick response in time-sensitive applications.
    - Flexible Drive Strength: Supports programmable drive strengths for optimized performance under varying load conditions.
    - Energy Efficiency: Low standby current improves battery life in portable devices.
    - Compliance: RoHS, REACH, and Pb-free compliant.
    Its ability to handle high-speed protocols and its robustness against environmental stressors make the SiT1602 a top choice for modern electronic systems.
    Application Cases and Usage Suggestions
    The SiT1602 finds extensive use in networking infrastructure, consumer electronics, and storage solutions. For instance, in GPON and EPON systems, it provides stable clock signals necessary for data transmission synchronization. In tablets and e-books, it enhances user experience by ensuring smooth operation and extended battery life.
    Usage Suggestions:
    - Implement pull-up resistors (<10 kΩ) in high-noise environments to stabilize OE/ST pins.
    - Ensure a 0.1 µF decoupling capacitor between Vdd and GND to reduce power supply noise.
    Compatibility and Support
    The SiT1602 supports standard packaging sizes (2.0x1.6mm to 7.0x5.0mm) and integrates seamlessly with other components due to its pin compatibility. SiTime provides comprehensive technical support and customizable solutions via their Time Machine II programmer.
    Common Issues and Solutions
    | Issue | Solution |

    | High current consumption | Verify proper Vdd range and load capacitance values. |
    | Poor signal integrity | Check OE/ST pin configuration and ensure appropriate pull-ups.|
    | Unstable output frequency | Adjust drive strength or verify temperature conditions. |
    Conclusion and Recommendation
    The SiT1602 excels in providing reliable, low-power, and high-stability oscillation solutions. Its versatile frequency options, low jitter, and robust performance under varying conditions make it an excellent choice for both commercial and industrial applications. Given its competitive pricing, ease of integration, and strong manufacturer suppo

SiT1602AI-71-XXS-54.000000参数

参数
频率 54MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -

SiT1602AI-71-XXS-54.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AI-71-XXS-54.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AI-71-XXS-54.000000 SiT1602AI-71-XXS-54.000000数据手册

SiT1602AI-71-XXS-54.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693