处理中...

首页  >  产品百科  >  SiT1618AA-32-18S-8.192000

SiT1618AA-32-18S-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-32-18S-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-32-18S-8.192000

SiT1618AA-32-18S-8.192000概述

    The SiT1618 Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a cutting-edge standard frequency, high-temperature oscillator manufactured by SiTime Corporation. Designed for reliability and versatility, it serves as a crucial timing component in industrial, medical, automotive, avionics, and other demanding applications requiring stable performance across wide temperature ranges. The SiT1618 offers 33 standard frequency options ranging from 7.3728 MHz to 48 MHz, ensuring compatibility with various electronic designs. Its robust design ensures excellent total frequency stability, low power consumption, and compatibility with industry-standard LVCMOS/LVTTL outputs.
    Technical Parameters
    The SiT1618 delivers exceptional technical performance, summarized in the table below:
    | Parameter | Min. | Typical | Max. | Unit | Conditions |
    |
    | Output Frequency Range | 7.3728 48 | MHz | 33 standard frequencies supported |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, aging, and temperature variations |
    | Operating Temperature Range | -40 125 | °C | Extended industrial (-40 to 125°C), automotive (-40 to 150°C) |
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V | Recommended voltages for optimal performance |
    | Current Consumption | - | 3.4 | 4.5 | mA | No-load condition at 20 MHz |
    | LVCMOS Output Characteristics Duty Cycle: 45-55%, Rise/Fall Time: 1.0-3.0 ns |
    Other key parameters include:
    - RMS Phase Jitter (Random): 0.5-1.3 ps (40 MHz)
    - Peak-to-Peak Period Jitter: 12-30 ps (20 MHz)
    - Input High Voltage (VIH): 70% Vdd
    Product Features and Advantages
    The SiT1618 excels with several unique features:
    1. Wide Frequency Range: Offers 33 standard frequencies to suit diverse application needs.
    2. Exceptional Stability: ±20 ppm total frequency stability ensures precise timing in harsh environments.
    3. Industry-Compliant Packaging: Available in popular footprints like 2.0 x 1.6 mm and 5.0 x 3.2 mm.
    4. Programmable Drive Strength: Enhances output flexibility, allowing users to adjust rise/fall times for EMI reduction or jitter optimization.
    5. Field Programmable Support: Through Time Machine II, engineers can customize frequencies and features instantly.
    6. RoHS and REACH Compliance: Environmentally friendly design without halogens or antimony.
    Application Cases and Usage Recommendations
    The SiT1618 is ideal for applications such as industrial sensors, motor servos, outdoor networking equipment, medical imaging, and automotive electronics. Here are some practical usage scenarios and recommendations:
    - Industrial Sensors: Use the NC mode to ensure continuous output without external control.
    - Motor Servos: Program OE mode for efficient power management during periods of inactivity.
    - Automotive Networking: Leverage the ST mode for ultra-low standby currents during long idle periods.
    - Networking Equipment: Customize drive strength settings to match output capacitive loads for optimal performance.
    Compatibility and Support
    SiT1618 supports industry-standard LVCMOS/LVTTL outputs, making it highly compatible with most digital circuits. It also integrates seamlessly with other components from the SiTime family,

SiT1618AA-32-18S-8.192000参数

参数
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 8.192MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-32-18S-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-32-18S-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-32-18S-8.192000 SiT1618AA-32-18S-8.192000数据手册

SiT1618AA-32-18S-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693