处理中...

首页  >  产品百科  >  SiT1618AE-78-33S-24.576000

SiT1618AE-78-33S-24.576000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±30ppm 24.576MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-78-33S-24.576000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-78-33S-24.576000

SiT1618AE-78-33S-24.576000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency, high-temperature oscillator designed to meet the demanding requirements of industrial, medical, automotive, and avionics applications. It offers a wide range of frequencies from 7.3728 MHz to 48 MHz, making it suitable for various precision timing applications. The product boasts excellent frequency stability, low power consumption, and compatibility with multiple industry-standard packages.
    Key Features:
    - Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: Operates on voltages ranging from 1.8V to 3.3V.
    - Operating Temperature: Functions across a broad temperature range, from -40°C to 125°C, with an option for -55°C environments.
    - Applications: Ideal for industrial sensors, PLC, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The SiT1618 oscillator delivers outstanding performance across multiple technical parameters:
    | Parameter | Value |

    | Frequency Stability | ±20 ppm |
    | Supply Voltage | 1.62V to 3.63V |
    | Current Consumption | 3.4 mA typical at 1.8V |
    | Output Compatibility | LVCMOS/LVTTL |
    | Packages | 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 mm |
    Additional parameters include startup time (<5ms), enable/disable time (<162ns), and standby current (0.6 to 8.5 μA).
    Product Characteristics and Advantages
    The SiT1618 distinguishes itself with several unique features:
    - Precision Timing: Offers exceptional frequency stability, crucial for critical applications where precision is paramount.
    - Wide Operating Range: Supports a broad temperature range (-40°C to 125°C), ensuring reliability in harsh environments.
    - Energy Efficiency: Low power consumption makes it ideal for battery-powered devices.
    - Customizable Options: OE, ST, or NC configurations allow tailored solutions for specific needs.
    - Compliance: Fully compliant with RoHS, REACH, and other environmental standards.
    Application Cases and Usage Suggestions
    The SiT1618 is extensively used in industrial sensors and outdoor networking equipment. For instance, in asset tracking systems, the oscillator's robustness ensures accurate timing despite varying environmental conditions. To optimize performance:
    - Ensure proper decoupling capacitors (≥0.1 µF) are placed between Vdd and GND.
    - Use pull-up resistors (≤10 kΩ) for OE/ST pins if they are not externally driven.
    Compatibility and Support
    The SiT1618 is compatible with various industry-standard packages and interfaces, ensuring seamless integration into existing designs. SiTime provides comprehensive support, including field programming options via Time Machine II for customized solutions.
    Common Issues and Solutions
    Here are some common issues encountered with the SiT1618 and their resolutions:
    1. Issue: Unstable output signal.
    - Solution: Verify the correct placement of the decoupling capacitor and ensure proper grounding.

    2. Issue: Inconsistent power consumption.
    - Solution: Check the supply voltage and confirm adherence to recommended ranges.
    3. Issue: Delayed startup time.
    - Solution: Confirm correct OE/ST configuration and adequate power ramp-up time.
    Conclusion and Recommendation
    The SiT1618 is an exemplary high-temperature oscillator, offering unmatched precision, durability, and flexibility. Its ability to operate across extreme temperatures and its low power consumption make it indispensable for demanding applications. Highly recommended for developers and engineers seeking reliable, efficient timing solutions.
    For more detailed specificati

SiT1618AE-78-33S-24.576000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 24.576MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-78-33S-24.576000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-78-33S-24.576000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-78-33S-24.576000 SiT1618AE-78-33S-24.576000数据手册

SiT1618AE-78-33S-24.576000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693