处理中...

首页  >  产品百科  >  SiT1618AE-83-33S-29.491200

SiT1618AE-83-33S-29.491200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 29.4912MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-83-33S-29.491200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-83-33S-29.491200

SiT1618AE-83-33S-29.491200概述

    The Smart Timing Choice™: SiT1618 Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed for demanding industrial, automotive, and other high-temperature applications. It provides precise timing solutions with excellent frequency stability, low power consumption, and robust thermal performance. The SiT1618 supports multiple supply voltages, making it ideal for use in environments requiring stable, reliable timing across a wide temperature range. Key applications include industrial sensors, motor servos, outdoor networking equipment, medical imaging systems, asset tracking systems, and more.
    Technical Parameters
    The SiT1618 oscillator offers a broad range of technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | MHz |
    | Output Frequency | 7.3728 | 20-48
    | Frequency Stability | ppm |
    | Total Frequency Stability | -20 | 20 | +20 | ppm |
    | Operating Temperature | °C |
    | Operating Temperature | -40 | 125
    | Supply Voltage & Current | V |
    | Supply Voltage Range | 1.82 | 3.3 | 3.63
    | Typical Current Consumption (f=20MHz) 3.4 mA |
    | Startup & Resume Timing | ms/ns |
    | Startup Time - | 5 | ms |
    | Resume Time - | 5 | ms |
    Additional key parameters include output characteristics such as LVCMOS/LVTTL compatibility, duty cycle ranges from 45-55%, and a range of output load options (5-60 pF).
    Product Features and Advantages
    The SiT1618 stands out with its innovative design, offering several unique advantages:
    1. Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz, ensuring flexibility in diverse applications.
    2. Superior Thermal Performance: Operates reliably over temperatures ranging from -40°C to 125°C, making it suitable for harsh industrial and automotive environments.
    3. Excellent Frequency Stability: Offers ±20 ppm total frequency stability, reducing jitter and ensuring precision in time-sensitive applications.
    4. Low Power Consumption: Consumes as little as 3.4 mA typical at 1.8V, ideal for battery-powered devices.
    5. Field Programmability: Utilizes Time Machine II technology for instant customization of frequencies, enabling rapid prototyping and field adjustments.
    6. Environmental Compliance: Compliant with RoHS, REACH standards, and free from harmful substances like Pb, Halogens, and Antimony.
    Application Case Studies and Usage Recommendations
    The SiT1618 is well-suited for a variety of applications:
    1. Industrial Sensors: The oscillator's ability to withstand extreme temperatures makes it perfect for harsh industrial settings. Use cases include temperature monitoring systems and precision sensors.

    2. Medical Imaging Systems: Its high stability ensures crisp video signals in medical imaging applications such as MRI scanners.
    3. Automotive Networking: With its rugged design, the SiT1618 supports critical communication modules in vehicles, ensuring reliable data transmission under fluctuating environmental conditions.
    Rec

SiT1618AE-83-33S-29.491200参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 29.4912MHz
最大工作电压 3.63V
最小工作电压 2.97V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-83-33S-29.491200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-83-33S-29.491200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-83-33S-29.491200 SiT1618AE-83-33S-29.491200数据手册

SiT1618AE-83-33S-29.491200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693