处理中...

首页  >  产品百科  >  SiT8008AI-11-XXE-75.000000D

SiT8008AI-11-XXE-75.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 75MHz
供应商型号: 10A-SIT8008AI-11-XXE-75.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-11-XXE-75.000000D

SiT8008AI-11-XXE-75.000000D概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a cutting-edge low-power programmable oscillator developed by SiTime Corporation, a leading provider of timing solutions. It offers flexibility in frequency selection, precise frequency stability, and excellent performance across a wide range of applications. The SiT8008 can generate frequencies between 1 MHz and 110 MHz with up to six decimal places of accuracy. This versatile oscillator is ideal for use in devices such as Digital Still Cameras (DSC), Digital Video Cameras (DVC), Digital Video Recorders (DVR), IP cameras, tablets, e-books, Solid State Drives (SSD), GPON, EPON, and more. Additionally, it is well-suited for high-speed serial protocols including USB, SATA, SAS, FireWire, 100M/1G/10G Ethernet, among others.
    Technical Specifications
    | Parameter | Min | Typ | Max | Unit |

    | Output Frequency | 1 | - | 110 | MHz |
    | Frequency Stability | ±20 | ±25 | ±50 | PPM |
    | Operating Temperature | -40 | - | 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA |
    | Output Characteristics | LVCMOS/HCMOS compatible |
    | Drive Strength Options | 7 levels |
    Key Features and Advantages
    The SiT8008 boasts several distinctive features that make it stand out in the competitive electronics market:
    - Programmable Frequency: Users can set any frequency between 1 MHz and 110 MHz with precision up to six decimal places.
    - Wide Operating Temperature Range: Supports temperatures from -40°C to 85°C.
    - Excellent Frequency Stability: With a stability as low as ±20 PPM, it ensures consistent performance under varying conditions.
    - Low Power Consumption: Typical current consumption of just 3.6 mA makes it energy-efficient for portable devices.
    - Flexible Drive Strength: Adjustable drive strength to optimize system EMI reduction and drive larger capacitive loads.
    - Compatibility: Compatible with both LVCMOS and HCMOS outputs.
    - Industry Standard Packages: Available in multiple sizes like 2.0x1.6mm, 2.5x2.0mm, etc., ensuring ease of integration.
    - RoHS and REACH Compliant: Ensures environmental safety.
    Application Cases and Usage Tips
    The SiT8008 finds extensive application in various consumer electronic devices and industrial systems. For instance, in smart home appliances where compactness and efficiency are crucial, the SiT8008's small footprint and low power consumption make it an optimal choice. Similarly, in networking equipment like routers and switches, its ability to handle high-speed data transfer with minimal jitter ensures reliable communication.
    To maximize performance, users should ensure proper decoupling capacitors (e.g., 0.1 µF) between VDD and GND to stabilize the power supply. When designing circuits, consider adding pull-up resistors (<10 kΩ) on OE/ST pins in noisy environments to prevent false triggering.
    Compatibility and Support
    SiT8008 is designed to integrate seamlessly into existing designs due to its compatibility with standard packages and interfaces. SiTime offers comprehensive technical support and resources, including application notes and programming tools, facilitating quick adoption and customization.
    Common Issues and Solutions
    - Problem: Unexpected spikes or glitches during startup or resume.
    - Solution: Use the provided test circuit to verify connections and ensure no external interference affects the oscillator.

    - Problem: Inconsistent output voltage levels.
    - Solution: Adjust the drive strength setting based on load requirements using the provided tables.
    Conclusion and Recommendation
    In summary, the SiT8008 Low Power Programmable Oscillator combines advanc

SiT8008AI-11-XXE-75.000000D参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 75MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS

SiT8008AI-11-XXE-75.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-11-XXE-75.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-11-XXE-75.000000D SiT8008AI-11-XXE-75.000000D数据手册

SiT8008AI-11-XXE-75.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693