处理中...

首页  >  产品百科  >  SiT8008AI-83-18E-65.000000

SiT8008AI-83-18E-65.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 65MHz
供应商型号: 10A-SIT8008AI-83-18E-65.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-83-18E-65.000000

SiT8008AI-83-18E-65.000000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a highly versatile programmable oscillator developed by SiTime Corporation, a leading innovator in timing solutions. It is designed to offer exceptional performance and reliability across a wide range of electronic devices. This oscillator provides programmable frequencies from 1 MHz to 110 MHz with accuracy up to six decimal places, making it suitable for demanding applications such as digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), GPON, EPON, and others.
    The SiT8008 operates within a broad temperature range of -40°C to 85°C, ensuring its use in industrial environments. Its compatibility with high-speed serial protocols like USB, SATA, SAS, FireWire, and Ethernet (up to 10G) makes it ideal for next-generation communication systems.
    Technical Parameters
    | Parameter | Min | Typ | Max | Unit | Condition |
    |
    | Output Frequency Range 1 | 110 | MHz
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, 1st year aging, temp., and rated voltage/load. |
    | Operating Temperature Range | -40 85 | °C | Extended commercial (-20°C to 70°C) or industrial grade (-40°C to 85°C). |
    | Supply Voltage | 1.62 | 2.25-3.63| 3.63 | V | Can be customized based on application requirements. |
    | Current Consumption (No Load) | 3.4 | 3.6 | 4.5 | mA | Typical values at different supply voltages. |
    Additional key characteristics include:
    - Standby Current: Up to 4.3 μA.
    - Jitter: RMS Period Jitter ranges from 1.76 to 3 ps.
    - Pin Configuration: OE/ST, GND, OUT, VDD.
    - Rise/Fall Time: Adjustable between 0.65 ns to 2.21 ns depending on settings and load.
    Product Features and Advantages
    The SiT8008 boasts several standout features:
    - Precision Programming: Allows any frequency between 1 MHz and 110 MHz with six decimal place accuracy.
    - Energy Efficiency: Consumes just 3.6 mA typical current under no-load conditions, reducing power consumption significantly.
    - Flexible Output Strength: Adjustable drive strength to match system requirements, improving EMI performance and enabling larger capacitive loads.
    - Compatibility: Available in various industry-standard package sizes, including 2.0x1.6mm, 2.5x2.0mm, and more.
    - Instant Prototyping: Field-programmable with Time Machine II, allowing real-time customization.
    - Compliance: Fully RoHS, REACH, and Pb-free compliant.
    These attributes make the SiT8008 an excellent choice for modern electronic designs where timing precision and energy efficiency are critical.
    Application Cases and Usage Recommendations
    The SiT8008's adaptability allows it to serve multiple industries:
    - Consumer Electronics: Ideal for tablets, e-books, and digital video equipment due to its small form factor and efficient power usage.
    - Networking: Supports high-speed protocols such as 10G Ethernet, making it suitable for backbone networking infrastructure.
    - Industrial Automation: Withstanding extreme temperature conditions (-40°C to 85°C), it excels in rugged environments.
    Usage Tips:
    - For optimal performance, ensure the external capacitor is sized appropriately (0.1 µF recommended).
    - Implement a pull-up resistor (<10 kΩ) between the OE/ST pin and VDD in noisy environments to stabilize outputs.
    Compatibility and Support
    The SiT8008 maintains excellent compatibility with existing electronic co

SiT8008AI-83-18E-65.000000参数

参数
频率 65MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -

SiT8008AI-83-18E-65.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-83-18E-65.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-83-18E-65.000000 SiT8008AI-83-18E-65.000000数据手册

SiT8008AI-83-18E-65.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693