处理中...

首页  >  产品百科  >  SiT1618AA-72-XXE-36.000000

SiT1618AA-72-XXE-36.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 36MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-72-XXE-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-72-XXE-36.000000

SiT1618AA-72-XXE-36.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator manufactured by SiTime Corporation. It is designed to cater to demanding industrial, medical, automotive, avionics, and other high-temperature applications. This device offers a robust set of features including support for 33 standard frequencies ranging from 7.3728 MHz to 48 MHz. The oscillator operates under a supply voltage range of 1.8V to 3.3V and can endure an operating temperature span from -40°C to 125°C, making it ideal for environments where temperature extremes are common.
    Technical Parameters
    Key Specifications:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: 1.8V to 3.3V.
    - Operating Temperature: -40°C to 125°C.
    - Frequency Stability: ±20 ppm, inclusive of initial tolerance, 1st-year aging, temperature, voltage, and load variations.
    - Current Consumption: 3.4 mA typical at 1.8V (no load).
    - Output: LVCMOS/LVTTL compatible.
    - Package Sizes: Industry-standard packages such as 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm².
    Detailed Electrical Characteristics:
    | Parameters | Symbol | Min | Typical | Max | Units | Conditions |
    ||
    | Output Frequency | f | 7.3728 | N/A | 48 | MHz | Refer to Table 13 for supported frequencies. |
    | Frequency Stability| Fstab | -20 | N/A | +20 | ppm | Inclusive of initial tolerance, aging, temperature, voltage, and load. |
    | Current Consumption| Idd | 3.4 | N/A | 4.5 | mA | No load condition, f = 20 MHz, Vdd = 1.8V. |
    Product Features and Advantages
    The SiT1618 stands out with several unique features and advantages:
    - Excellent Frequency Stability: ±20 ppm ensures precise timing even under varying environmental conditions.
    - Low Power Consumption: With typical current consumption of just 3.4 mA at 1.8V, it is highly energy-efficient.
    - Flexible Pin Configurations: Supports Output Enable (OE), Standby (ST), or No Connect (NC) modes, providing versatility in application design.
    - Industry Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, aligning with modern environmental standards.
    Application Cases and Usage Suggestions
    The SiT1618 is widely used in various industries such as industrial sensors, PLC, motor servo, outdoor networking equipment, medical video cameras, asset tracking systems, etc. Its reliability and precision make it an ideal choice for applications requiring stable timing solutions under harsh conditions.
    Usage Suggestion:
    - For environments requiring minimal power consumption, configure the device in OE mode to save energy during non-operational periods.
    - Utilize the NC mode for straightforward integration without additional control logic.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL interfaces, ensuring seamless integration with existing systems. SiTime provides comprehensive support, including instant sampling via the Time Machine II and field programmable oscillators for customized configurations.
    Common Issues and Solutions
    | Problem | Solution |

    | Slow rise/fall time | Adjust the drive strength to achieve optimal rise/fall times. |
    | Insufficient frequency stability | Ensure the correct drive strength setting based on the capacitive load. |
    Summary and Recommendation
    The SiT1618 oscillator is a high-performance, reliable solution for applications demanding stable timing across a wide temperature range. Its advanced

SiT1618AA-72-XXE-36.000000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 36MHz
最大工作电压 3.63V
最小工作电压 2.25V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-72-XXE-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-72-XXE-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-72-XXE-36.000000 SiT1618AA-72-XXE-36.000000数据手册

SiT1618AA-72-XXE-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235