处理中...

首页  >  产品百科  >  SiT8008AC-33-18S-28.636300Y

SiT8008AC-33-18S-28.636300Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 28.6363MHz
供应商型号: 10A-SIT8008AC-33-18S-28.636300Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-33-18S-28.636300Y

SiT8008AC-33-18S-28.636300Y概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Guide
    Product Introduction
    The SiT8008 is a cutting-edge low-power programmable oscillator designed by SiTime Corporation. This oscillator offers unparalleled flexibility in frequency tuning and exceptional performance across multiple parameters. The product boasts the capability to generate any frequency between 1 MHz and 110 MHz with precision up to six decimal places. It serves as an ideal solution for various industries including digital cameras (DSC), video capture devices (DVC), digital recorders (DVR), network equipment (IP CAM), tablets, e-books, solid-state drives (SSD), GPON, and EPON. With an operating temperature range of -40°C to 85°C, it meets extended commercial and industrial requirements.
    Technical Parameters
    The SiT8008 exhibits superior technical characteristics:
    - Frequency Stability: ±20 ppm (inclusive of initial tolerance, first-year aging, and temperature variations).
    - Power Consumption: Typically 3.6 mA under no-load conditions at Vdd = 2.8V.
    - Operating Voltage: Ranges from 1.8V to 3.63V with compatibility for both 1.5V upon request and multiple voltage standards (e.g., 2.25V, 2.5V, 3.3V).
    - Output Drive Strength: Programmable for enhanced jitter reduction, EMI minimization, and handling large capacitive loads.
    - Output Compatibility: Supports LVCMOS/HCMOS standards.
    - Packaging Options: Available in industry-standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT8008 distinguishes itself with its unique features and advantages:
    - High Precision Tuning: Frequencies can be programmed to six decimal places, ensuring precise timing solutions.
    - Energy Efficiency: Ultra-low power consumption makes it perfect for battery-operated devices.
    - Versatility: Support for various protocols like USB, SATA, SAS, Firewire, Ethernet (100M/1G/10G), and compatibility with multiple industrial packages.
    - Enhanced Performance: Excellent frequency stability and minimized jitter ensure reliable performance even in demanding environments.
    - Field Programmability: Supports instant sampling through the Time Machine II programming tool, enabling real-time customization.
    - Environmental Compliance: Compliant with RoHS, REACH, and Pb-free standards.
    Application Case Studies and Usage Recommendations
    The SiT8008 is tailored for diverse applications:
    - Networking Equipment: Ideal for Ethernet-based communication systems where high-speed data transfer is crucial.
    - Consumer Electronics: Suitable for devices requiring compact yet powerful oscillators, such as tablets and e-books.
    - Industrial Automation: Offers robustness for industrial environments with wide temperature ranges (-40°C to 85°C).
    Usage Tips:
    - Ensure a pull-up resistor of less than 10 kΩ between OE/ST pins and Vdd for noise-prone environments.
    - Use a capacitor value of 0.1 µF between Vdd and GND for optimal performance.
    Compatibility and Support
    The SiT8008 is fully compatible with standard electronic components and systems, making integration straightforward. SiTime Corporation provides comprehensive support, including programming tools like Time Machine II, and guarantees quick access to replacement parts if needed.
    Common Issues and Solutions
    Here are some common issues users might face along with their resolutions:
    - Glitches During Startup: Ensure proper Vdd ramp-up time; typically, the SiT8008 does not produce runt pulses or glitches during startup.
    - Unstable Frequency: Check Vdd levels; correct voltage should match product specifications.
    - Excessive Current Draw: Adjust drive strength settings as per application needs; refer to provided tables for optimal configurations.
    Conclusion and Recommendation
    The SiT8008 is a remarkable achievement in oscillator technology, offering

SiT8008AC-33-18S-28.636300Y参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 28.6363MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS

SiT8008AC-33-18S-28.636300Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-33-18S-28.636300Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-33-18S-28.636300Y SiT8008AC-33-18S-28.636300Y数据手册

SiT8008AC-33-18S-28.636300Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693