处理中...

首页  >  产品百科  >  SiT1618AA-73-33N-24.576000

SiT1618AA-73-33N-24.576000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 24.576MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-73-33N-24.576000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-73-33N-24.576000

SiT1618AA-73-33N-24.576000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a standard frequency, high-temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. This oscillator provides a wide range of standard frequencies from 7.3728 MHz to 48 MHz, with excellent total frequency stability as low as ±20 ppm. It is notable for its robust performance under extreme conditions, supporting an operating temperature range of -40°C to 125°C. Additionally, it supports low-voltage operation from 1.8V to 3.3V and offers a low-power consumption of 3.4 mA typical at 1.8V.
    Applications include industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The SiT1618 is Pb-free, RoHS compliant, and Halogen-free, making it environmentally friendly.
    Technical Parameters
    The following table summarizes the key technical specifications of the SiT1618:
    | Parameters | Symbol | Min. | Typ. | Max. | Unit | Condition |
    ||
    | Frequency Range | f | 7.3728 | - | 48 | MHz | 33 standard frequencies listed in Table 13 |
    | Frequency Stability | Fstab | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st-year aging, and temperature variations |
    | Operating Temperature Range | Tuse | -40 | - | 125 | °C | Automotive grade extends up to +125°C |
    | Supply Voltage | Vdd | 1.62 | - | 3.63 | V | Compatible with 1.8V, 2.5V, and 3.3V |
    | Current Consumption | Idd | - | 3.4 | 4.5 | mA | No-load condition, f = 20 MHz |
    | Output Characteristics LVCMOS/LVTTL compatible; output load 15 pF ±10% |
    | Jitter (RMS) | Tjitt | - | 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V |
    Other features include:
    - Standby current of ≤ 8.5 µA.
    - Input characteristics (VIH, VIL) optimized for reliable performance.
    - Programmable drive strength for optimizing rise/fall times and EMI performance.
    Product Features and Advantages
    The SiT1618 stands out for several unique advantages:
    1. Wide Frequency Range: Offers 33 standard frequencies across the spectrum from 7.3728 MHz to 48 MHz, making it highly versatile.
    2. High Temperature Performance: Operates reliably in temperatures ranging from -40°C to 125°C, suitable for harsh environments.
    3. Excellent Stability: Achieves ±20 ppm frequency stability, ideal for applications requiring precision timing.
    4. Low Power Consumption: Typical current draw of 3.4 mA ensures energy efficiency.
    5. Rugged Design: Pb-free, RoHS compliant, and Halogen-free, meeting environmental standards.
    6. Instant Customization: Field programmable via Time Machine II for rapid prototyping and customization.
    Its ability to provide "no runt" pulses and "no glitch" outputs during startup and resume makes it highly reliable for mission-critical applications.
    Application Case Studies and Usage Recommendations
    The SiT1618 is well-suited for a variety of industrial and consumer applications:
    1. Industrial Sensors: Ideal for monitoring vibration and motion in harsh environments where reliability is paramount.
    2. Medical Imaging: Provides precise timing for ultrasound an

SiT1618AA-73-33N-24.576000参数

参数
扩频带宽 -
频率 24.576MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装

SiT1618AA-73-33N-24.576000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-73-33N-24.576000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-73-33N-24.576000 SiT1618AA-73-33N-24.576000数据手册

SiT1618AA-73-33N-24.576000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693