处理中...

首页  >  产品百科  >  SiT1618AE-82-25E-13.000000

SiT1618AE-82-25E-13.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 13MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-82-25E-13.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-82-25E-13.000000

SiT1618AE-82-25E-13.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile standard frequency, high-temperature oscillator designed by SiTime Corporation. This innovative product offers reliable performance across a wide range of industrial and automotive applications. It features 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it suitable for precision timing solutions in demanding environments such as industrial sensors, PLC systems, outdoor networking equipment, and automotive electronics.
    Key highlights include:
    - Wide operating temperature range: Operates from -40°C to 125°C, with an optional -55°C variant.
    - Excellent frequency stability: ±20 ppm total frequency stability.
    - Low power consumption: Typical current draw of 3.4 mA at 1.8V.
    - LVCMOS/LVTTL compatibility: Ensures easy integration with various digital circuits.
    - Industry-standard packaging: Available in multiple sizes to suit different board designs.
    Technical Parameters
    Below are the critical technical specifications of the SiT1618:
    | Parameter | Min | Typical | Max | Unit | Conditions |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 ppm +20 ppm | ppm | Includes initial tolerance, aging, and temp variations |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Vdd = 1.8V, 2.5V, or 3.3V |
    | Current Consumption (No Load) 3.4 mA | f = 20 MHz, Vdd = 1.8V |
    | OE Disable Current 4.1 | mA | Vdd = 2.5V to 3.3V |
    | Standby Current 0.6 | 3.5 | μA | Vdd = 1.8V |
    Product Features and Advantages
    The SiT1618 stands out with several unique features that make it ideal for harsh environments:
    1. Wide Operating Temperature Range: With support for temperatures up to 125°C, it ensures stable operation in extreme conditions.
    2. Programmable Drive Strength: Allows users to optimize rise/fall times based on application needs, improving EMI performance and jitter resilience.
    3. Comprehensive Compatibility: Supports multiple voltage levels and interfaces, ensuring seamless integration into diverse electronic systems.
    4. Field Programmability: Using the Time Machine II, users can program custom frequencies without needing additional components.
    Application Cases and Usage Tips
    The SiT1618 finds application in numerous industries, including:
    - Industrial Automation: Precision timers for motors and sensors.
    - Automotive Electronics: Reliable oscillators for engine management systems and ADAS (Advanced Driver Assistance Systems).
    - Networking Equipment: High-speed data transmission in outdoor telecom infrastructures.
    Usage Suggestions:
    - Use a pull-up resistor (≤10 kΩ) on Pin 1 if left floating.
    - Ensure adequate decoupling capacitance (≥0.1 µF) between VDD and GND.
    Compatibility and Support
    The SiT1618 is fully compliant with industry standards like RoHS and REACH, ensuring environmental safety. It integrates smoothly with other components due to its LVCMOS/LVTTL compatibility. Additionally, SiTime provides robust customer support, including field programming services via the Time Machine II tool.
    Common Issues and Solutions
    Some common issues encountered by users include incorrect wiring or excessive noise. Here are practical solutions:
    1. Incorrect Wiring: Verify that all connections adhere strictly to the datasheet recommendations.
    2. Noise Interference: Add filtering capacitors nea

SiT1618AE-82-25E-13.000000参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 13MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-82-25E-13.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-82-25E-13.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-82-25E-13.000000 SiT1618AE-82-25E-13.000000数据手册

SiT1618AE-82-25E-13.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693