处理中...

首页  >  产品百科  >  SIT1602AC-33-18E-10.000000

SIT1602AC-33-18E-10.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 10MHz
供应商型号: 10A-SIT1602AC-33-18E-10.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT1602AC-33-18E-10.000000

SIT1602AC-33-18E-10.000000概述

    # SiT1602: A Comprehensive Overview of the Low-Power Standard Frequency Oscillator
    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed by SiTime Corporation, a leader in precision timing solutions. This device offers a wide range of standard frequencies between 3.75 MHz and 77.76 MHz, making it ideal for various applications including consumer electronics, networking, and industrial systems. The SiT1602 excels in environments where precise timing and low power consumption are critical, such as in digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), and high-speed networking equipment like GPON, EPON, and Ethernet.
    Technical Parameters
    The SiT1602 delivers outstanding performance with the following key technical parameters:
    - Frequency Range: Supports 51 standard frequencies between 3.75 MHz and 77.76 MHz.
    - Frequency Stability: Excellent stability of ±20 PPM under typical conditions, inclusive of initial tolerance, aging, and temperature variations.
    - Operating Temperature Range:
    - Extended Commercial: -20°C to +70°C
    - Industrial: -40°C to +85°C
    - Supply Voltage: 1.8V to 3.63V with multiple current consumption levels depending on operating conditions.
    - Current Consumption:
    - Typical: 3.6 mA (no load condition, f = 20 MHz)
    - Standby Mode: As low as 0.6 μA
    - Jitter:
    - RMS Period Jitter: Up to 3 ps
    - RMS Phase Jitter: Up to 0.9 ps
    - Output Characteristics: Compatible with LVCMOS/HCMOS, with adjustable rise/fall times.
    - Packages: Available in standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    Unique Features
    - Pin-to-Pin Compatibility: Fully compatible with quartz-based oscillators, simplifying integration into existing designs.
    - Precision Timing: Offers industry-leading frequency stability of ±20 PPM, minimizing timing errors in high-speed data communication.
    - Energy Efficiency: Low power consumption in both active and standby modes ensures extended battery life in portable devices.
    - Flexible Configuration: Supports programmable drive strength, allowing optimization for specific application requirements.
    Market Position
    The SiT1602's competitive edge lies in its ability to deliver superior timing accuracy while maintaining low power consumption. This makes it particularly suitable for applications requiring reliable timing signals without significant power drain, such as mobile devices and network infrastructure.
    Application Cases and Usage Suggestions
    Application Examples
    - Consumer Electronics: The SiT1602 is ideal for tablets, e-books, and SSDs due to its compact size and low power consumption.
    - Networking Equipment: Its compatibility with high-speed serial protocols like USB, SATA, SAS, and Ethernet ensures seamless integration in data centers and enterprise networks.
    Usage Tips
    - Optimize Power Consumption: Utilize the standby mode effectively to extend battery life in portable devices.
    - Customization: Use the Time Machine II programmer to configure the SiT1602 for specific frequency and stability requirements, ensuring optimal performance in your design.
    Compatibility and Support
    The SiT1602 is fully compatible with a wide range of electronic components and systems. SiTime provides comprehensive support, including technical documentation, field programmable versions for prototyping, and customizable features to meet diverse application needs. Customers can access resources such as the SiTime Part Number Generator and Application Notes for further customization.
    Common Issues and Solutions
    | Issue | Solution |

    | Unstable Frequency | Verify load capacitance and ensure correct VDD voltage. |
    | High Power Consumption | Check OE/ST pi

SIT1602AC-33-18E-10.000000参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 10MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -

SIT1602AC-33-18E-10.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1602AC-33-18E-10.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT1602AC-33-18E-10.000000 SIT1602AC-33-18E-10.000000数据手册

SIT1602AC-33-18E-10.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693