处理中...

首页  >  产品百科  >  SIT8008AI-21-25E-2.048000

SIT8008AI-21-25E-2.048000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 2.048MHz QFN
供应商型号: 10A-SIT8008AI-21-25E-2.048000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-21-25E-2.048000

SIT8008AI-21-25E-2.048000概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a state-of-the-art low power programmable oscillator designed for a wide range of applications requiring precise timing solutions. This versatile oscillator supports any frequency between 1 MHz and 110 MHz, offering accuracy up to six decimal places. Its core applications include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), GPON, EPON, and more.
    The SiT8008 also excels in high-speed serial protocols like USB, SATA, SAS, Firewire, 100M/1G/10G Ethernet, and others. It is available in several industrial temperature ranges (-40°C to 85°C) and offers excellent total frequency stability as low as ±20 PPM. Additionally, it features programmable drive strength, enabling users to adjust parameters such as jitter performance, electromagnetic interference (EMI) reduction, and compatibility with larger capacitive loads.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 +20 | PPM |
    | Operating Temperature | -40 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | 0 | 3.6 | 4.5 | mA |
    | Standby Current | 0 | 0.6 | 1.3 | μA |
    Key Electrical Characteristics:
    - RMS Period Jitter: 1.76 to 3 ps (at 75 MHz, Vdd = 2.5V)
    - RMS Phase Jitter: 0.5 to 0.9 ps (12 kHz to 20 MHz bandwidth)
    - Startup Time: Up to 5 ms
    - Output Drive Strength: Programmable (14 levels including default)
    Product Features and Advantages
    The SiT8008 stands out due to its flexibility and performance:
    - Customizable Frequencies: Capable of generating any frequency within the 1 MHz to 110 MHz range.
    - Superior Stability: Maintains ±20 PPM total frequency stability across varying conditions.
    - Low Power Consumption: Typical current draw is just 3.6 mA, making it ideal for battery-operated devices.
    - Programmable Drive Strength: Allows tailoring the oscillator's output characteristics for different applications.
    - LVCMOS/HCMOS Compatibility: Ensures seamless integration into existing systems.
    - Field Programmability: Supports customization via Time Machine II tools for rapid prototyping.
    Application Case Studies and Usage Recommendations
    Example 1: Digital Still Cameras (DSC)
    In digital still cameras, precise timing is crucial for image capture. The SiT8008 ensures minimal phase jitter, which enhances image quality. To optimize performance, consider selecting a higher drive strength to improve signal integrity under heavy loads.
    Example 2: Solid-State Drives (SSD)
    For SSDs, where high-speed data transfer is essential, the SiT8008's support for 10Gbps Ethernet makes it a perfect choice. Use its adjustable drive strength to minimize EMI while ensuring robust communication links.
    General Recommendations:
    - Always connect a decoupling capacitor (0.1 µF) between Vdd and GND to stabilize the power supply.
    - For high-noise environments, adding a pull-up resistor (<10 kΩ) to the OE/ST pin can help maintain stable outputs.
    Compatibility and Support
    The SiT8008 is fully compatible with industry-standard packages (e.g., 2.0 x 1.6 mm, 2.5 x 2.0 mm). SiTime offers comprehensive support, including technical documentation, software utilities like Time Machine II, and robust after-sales service.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive startup delay | Verify power sequencing and ensure proper load.|
    | High EMI issues | Incre

SIT8008AI-21-25E-2.048000参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 2.048MHz
通用封装 QFN
应用等级 工业级

SIT8008AI-21-25E-2.048000厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SIT8008AI-21-25E-2.048000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-21-25E-2.048000 SIT8008AI-21-25E-2.048000数据手册

SIT8008AI-21-25E-2.048000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235