处理中...

首页  >  产品百科  >  SiT1618AA-38-18N-15.000000

SiT1618AA-38-18N-15.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 15MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-38-18N-15.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-38-18N-15.000000

SiT1618AA-38-18N-15.000000概述

    Product Introduction
    The SiT1618, manufactured by SiTime Corporation, is a standard frequency, high-temperature oscillator designed to operate across industrial, medical, automotive, and avionics sectors. It provides robust solutions for high-temperature applications ranging from -40°C to 125°C, making it ideal for environments where reliability under extreme conditions is paramount. The product offers 33 standard frequencies between 7.3728 MHz and 48 MHz, catering to various demanding industries such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Key functional highlights include:
    - Operates at supply voltages of 1.8V to 3.3V.
    - Total frequency stability as low as ±20 ppm.
    - Low power consumption of 3.4 mA typical at 1.8V.
    - Compatible LVCMOS/LVTTL output standards.
    - RoHS-compliant and halogen-free.
    Technical Parameters
    Below is a concise summary of the technical specifications provided in the datasheet:
    | Parameter | Min | Typ | Max | Units | Conditions |
    |
    | Frequency Range | 7.3728 | - | 48 | MHz | Standard frequencies available; exact list provided in Table 13. |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st-year aging, and temperature variations. |
    | Operating Temperature | -40 | - | 125 | °C | Extended industrial range: -40°C to +105°C; automotive: -40°C to +125°C. |
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V | Support for multiple voltage ranges. |
    | Current Consumption | 3.4 | - | 4.5 | mA | Typical current consumption at 1.8V under no-load conditions. |
    | Jitter | - | 1.6 | 2.5 | ps | Root Mean Square (RMS) period jitter at 20 MHz, Vdd = 2.5V. |
    Additional details cover startup time (up to 5 ms), enable/disable time (162 ns at 48 MHz), and standby current (down to 0.6 μA).
    Product Features and Advantages
    The SiT1618 stands out with its unique features and advantages:
    1. Versatile Frequency Options: Offering 33 standard frequencies allows flexibility across different applications.
    2. Wide Operating Temperature Range: Supports both industrial (-40°C to +105°C) and automotive grades (-40°C to +125°C).
    3. Low Power Consumption: With typical current consumption as low as 3.4 mA at 1.8V, it optimizes battery-powered systems.
    4. Noise-Free Startup and Resume: Eliminates glitches or "runt" pulses during startup and standby transitions.
    5. Field Programmability: Time Machine II supports instant sample programming for rapid prototyping.
    6. Environmental Compliance: Fully RoHS-compliant, Pb-free, halogen-free, and Antimony-free.
    Its market competitiveness lies in its ability to deliver high-performance timing solutions with excellent frequency stability, minimal jitter, and a broad temperature range.
    Application Case Studies and Usage Suggestions
    Application Case Study:
    - Industrial Sensors: Ideal for environmental monitoring where precise timing and reliable operation at elevated temperatures are critical. A suggested configuration could involve integrating the SiT1618 into an assembly with additional filtering to minimize jitter-induced errors.
    Usage Suggestion:
    - To optimize power efficiency, consider reducing drive strength settings when driving smaller capacitive loads. This not only conserves energy but also minimizes radiated electromagnetic interference (EMI).
    Compatibility and Support
    The SiT1618 is designed with industry-standard packages (e.g., 2.0x1.6mm to 7.0x5.0mm), ensuring compatibility with existing PCB designs. Addi

SiT1618AA-38-18N-15.000000参数

参数
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 15MHz
最大工作电压 1.98V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-38-18N-15.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-38-18N-15.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-38-18N-15.000000 SiT1618AA-38-18N-15.000000数据手册

SiT1618AA-38-18N-15.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693