处理中...

首页  >  产品百科  >  SiT8008AC-83-18E-40.000000Y

SiT8008AC-83-18E-40.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 40MHz QFN
供应商型号: 10A-SIT8008AC-83-18E-40.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-83-18E-40.000000Y

SiT8008AC-83-18E-40.000000Y概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low-power programmable oscillator manufactured by SiTime Corporation. This oscillator offers exceptional precision, flexibility, and reliability, making it suitable for a wide range of applications. Its primary functions include generating precise clock signals for digital circuits, ensuring synchronization across multiple components, and enabling high-speed data transfer in various communication protocols.
    Main Features:
    - Adjustable frequency range: 1 MHz to 110 MHz, with accuracy up to six decimal places.
    - Support for high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet.
    - Wide operating temperature range: -40°C to 85°C.
    - Excellent total frequency stability of ±20 PPM.
    - Power-efficient design with typical current consumption of 3.6 mA.
    - Programmable drive strength to optimize jitter performance and system EMI reduction.
    - Compatible with LVCMOS/HCMOS outputs.
    Applications:
    The SiT8008 is ideal for use in consumer electronics such as tablets, e-books, digital still cameras (DSC), digital video cameras (DVC), and solid-state drives (SSD). It also finds application in network equipment like GPON, EPON, and routers.
    Technical Parameters
    Key Specifications:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 | +20 PPM |
    | Operating Temperature Range | -40 85 | °C |
    | Supply Voltage | 1.62 3.63 | V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    Additional parameters include startup time, enable/disable time, standby current, and jitter performance.
    Product Features and Advantages
    Unique Features:
    - Programmability: Allows users to set precise frequencies and adjust drive strength for optimal performance.
    - Low Power Consumption: Consumes minimal power, making it ideal for battery-operated devices.
    - Wide Temperature Range: Operates effectively across extreme temperatures, ensuring reliable performance.
    - Industry-Standard Packages: Available in multiple sizes, including 2.0 x 1.6 mm, 2.5 x 2.0 mm, and larger options.
    Market Competitiveness:
    The SiT8008 stands out due to its high frequency accuracy, robustness, and adaptability. Its ability to handle large capacitive loads and minimize jitter makes it particularly valuable in high-speed data transmission scenarios.
    Application Cases and Usage Recommendations
    Example Applications:
    - Digital Still Cameras (DSC): Used to synchronize image capture sequences.
    - Solid-State Drives (SSD): Ensures seamless data flow between memory and interface components.
    - Network Routers: Supports Ethernet communication at gigabit speeds.
    Practical Tips:
    - Ensure proper filtering by adding a 0.1 µF capacitor between Vdd and GND to reduce noise.
    - Use pull-up resistors (<10 kΩ) on OE/ST pins in noisy environments for better stability.
    Compatibility and Support
    Compatibility:
    The SiT8008 is compatible with various microcontrollers and peripherals due to its LVCMOS/HCMOS compatibility. It works seamlessly with other oscillators and timing devices commonly used in embedded systems.
    Support Services:
    SiTime provides extensive support, including technical documentation, field programming tools, and customization options via the Time Machine II programmer. Users can order fully customized units tailored to their specifications.
    Common Issues and Solutions
    | Issue | Solution |

    | Glitches During Startup | Verify correct circuit layout and component values. |
    | High EMI | Adjust drive strength s

SiT8008AC-83-18E-40.000000Y参数

参数
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 40MHz
通用封装 QFN

SiT8008AC-83-18E-40.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-83-18E-40.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-83-18E-40.000000Y SiT8008AC-83-18E-40.000000Y数据手册

SiT8008AC-83-18E-40.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693