处理中...

首页  >  产品百科  >  SiT8008AC-31-18E-4.000000Y

SiT8008AC-31-18E-4.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±20ppm 4MHz
供应商型号: 10A-SIT8008AC-31-18E-4.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-31-18E-4.000000Y

SiT8008AC-31-18E-4.000000Y概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Guide
    Product Introduction
    The SiT8008 is a low power programmable oscillator developed by SiTime Corporation, renowned for its innovative solutions in timing and frequency control. This versatile product is designed to deliver precise and stable clock signals across a broad range of applications. Its core capabilities include generating frequencies between 1 MHz and 110 MHz, with accuracy up to six decimal places. The SiT8008 is particularly suited for applications demanding high-speed serial communication protocols, such as USB, SATA, SAS, FireWire, and Ethernet. Industries utilizing this device span across consumer electronics (DSC, DVC, e-Books), storage systems (SSD, GPON, EPON), and communication equipment.
    Technical Parameters
    The SiT8008 is engineered to excel in environments requiring precise timing and minimal power consumption. Below are key technical specifications:
    | Parameter | Min | Typ | Max | Unit |

    | Frequency Range 1 | 110 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | PPM |
    | Operating Temperature | -40 | -20 to 85 | 85 | °C |
    | Supply Voltage | 1.62 | 1.8 to 3.3 | 3.63 | V |
    | Current Consumption | 3.4 | 3.6 | 4.5 | mA |
    | Drive Strength Options | L, A, R, B, T, E, U, F (Varies with load and frequency) |
    Note: Performance details apply under a 15 pF output load and at default drive strength unless specified otherwise.
    Unique Features and Advantages
    1. Precision and Flexibility: With programmable frequencies to six decimal points, it caters to diverse system requirements.
    2. Wide Operating Range: Operates efficiently between -40°C and 85°C, ensuring reliability in extreme conditions.
    3. Energy Efficiency: Low typical current consumption of 3.6 mA ensures extended battery life in portable devices.
    4. Programmable Drive Strength: Offers multiple configurations to manage jitter, EMI, and capacitive loads.
    5. Compliance and Compatibility: Compliant with RoHS, REACH, and industry standards, with compatibility in popular packages (e.g., 2.0 x 1.6 mm, 2.5 x 2.0 mm).
    Application Cases and Usage Recommendations
    The SiT8008 finds its niche in high-performance applications requiring precise timing, such as:
    - Consumer Electronics: Tablets, e-books, and digital cameras.
    - Data Storage Systems: SSDs, GPONs, and EPONs.
    - Networking: Switches, routers, and servers supporting Gigabit and 10-Gigabit networks.
    Usage Suggestions:
    - For sensitive applications where low EMI is critical, consider selecting higher drive strength settings.
    - Utilize the recommended pull-up resistor (<10 kΩ) between OE/ST pins and Vdd to mitigate noise interference.
    - Use a 0.1 µF decoupling capacitor between Vdd and GND to ensure stable power supply.
    Compatibility and Support
    The SiT8008 is designed to integrate seamlessly with existing electronic systems, leveraging its compatibility with standard LVCMOS/HCMOS outputs. SiTime offers robust technical support and guarantees compliance with global regulations like RoHS and REACH. For customization needs, their Time Machine II tool facilitates field programming of oscillators.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor output frequency stability | Ensure Vdd remains within the specified range. |
    | Excessive current consumption | Reduce load capacitance or adjust drive strength. |
    | High jitter levels | Increase rise/fall time through programmable settings. |
    Conclus

SiT8008AC-31-18E-4.000000Y参数

参数
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 4MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF

SiT8008AC-31-18E-4.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-31-18E-4.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-31-18E-4.000000Y SiT8008AC-31-18E-4.000000Y数据手册

SiT8008AC-31-18E-4.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693