处理中...

首页  >  产品百科  >  SiT1618AE-78-25S-13.000000

SiT1618AE-78-25S-13.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 13MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-78-25S-13.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-78-25S-13.000000

SiT1618AE-78-25S-13.000000概述

    SiT1618: Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a cutting-edge electronic component designed as a standard frequency, high-temperature oscillator developed by SiTime Corporation. It is engineered to deliver high performance across a wide range of industrial, medical, automotive, and avionics applications where reliability under extreme conditions is paramount. With its wide operating temperature range and multiple standard frequencies, the SiT1618 is ideal for scenarios requiring stable timing solutions, such as industrial sensors, motor servo systems, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Output Frequency Range | 7.3728 MHz | - | 48 MHz | MHz |
    | Frequency Stability | -20 | +20 | -50 | ppm |
    | Operating Temperature Range | -40 | - | 125 | °C |
    | Supply Voltage | 1.62 | - | 3.63 | V |
    | Current Consumption (No Load) | - | 3.4 | 4.5 | mA |
    | Output Enable Disable Current | - | 3.8 | 4.1 | mA |
    | Standby Current | - | 0.6 | 3.5 | µA |
    Other notable parameters include excellent phase noise performance, robust input characteristics, and compliance with industry standards such as RoHS and REACH.
    Product Features and Advantages
    The SiT1618 offers several distinct advantages:
    1. Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    2. High Reliability: Operates within an extended temperature range (-40°C to 125°C).
    3. Low Power Consumption: Typically consumes 3.4 mA at 1.8V, making it highly efficient.
    4. Output Compatibility: Compatible with LVCMOS/LVTTL interfaces.
    5. Field Programmability: Utilizes Time Machine II technology for instant sample delivery and real-time customizations.
    6. Compliance: Fully compliant with environmental regulations (RoHS, REACH).
    Application Case Studies and Usage Recommendations
    The SiT1618 is widely employed in environments demanding precise timing solutions. Key applications include:
    - Industrial Sensors: Used for synchronization in harsh industrial settings.
    - Automotive Electronics: Critical in vehicle networking and control systems.
    - Medical Equipment: Utilized in imaging devices requiring stable frequency references.
    For optimal performance, ensure that:
    - A pull-up resistor of 10 kΩ or less is used when OE or ST mode is selected.
    - A decoupling capacitor of 0.1 µF or higher is placed between Vdd and GND.
    Compatibility and Support
    The SiT1618 is compatible with most industry-standard platforms and can be easily integrated into existing designs. SiTime provides comprehensive support through their website, including application notes and technical documentation, ensuring seamless integration.
    Common Issues and Solutions
    Here are some common issues users might encounter along with solutions:
    1. Oscillation Issue: Ensure proper Vdd and GND connections.
    2. Incorrect Output: Verify pin configurations according to the datasheet.
    3. Unstable Frequency: Check ambient temperatures; operate within specified limits.
    Conclusion and Recommendation
    The SiT1618 is an exceptional choice for applications requiring stable, high-performance oscillation solutions. Its broad frequency options, extended temperature range, and robust design make it a top contender in the electronic components market. We highly

SiT1618AE-78-25S-13.000000参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 13MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AE-78-25S-13.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-78-25S-13.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-78-25S-13.000000 SiT1618AE-78-25S-13.000000数据手册

SiT1618AE-78-25S-13.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693