处理中...

首页  >  产品百科  >  SIT8008AC-32-25E-10.000000

SIT8008AC-32-25E-10.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 10MHz
供应商型号: 10A-SIT8008AC-32-25E-10.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-32-25E-10.000000

SIT8008AC-32-25E-10.000000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 Low Power Programmable Oscillator from SiTime Corporation is a highly versatile timing solution designed for a wide range of electronic applications. It provides programmable frequency options from 1 MHz to 110 MHz, making it suitable for both low-power and high-performance requirements. Key functional attributes include excellent frequency stability, low power consumption, and compatibility with industry-standard LVCMOS/HCMOS interfaces. Its primary applications span across consumer electronics like tablets, e-books, and solid-state drives (SSDs), as well as networking equipment such as GPON and EPON systems.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 1 | – | 110 | MHz |
    | Frequency Stability | –20 | –25 / –50 | +20 / +50 | PPM |
    | Operating Temperature | –40 | –20 / –40 | +85 / +70 | °C |
    | Supply Voltage | 1.62 | – | 3.63 | V |
    | Current Consumption | – | 3.6 | 4.5 | mA (No Load) |
    | RMS Period Jitter (f = 75 MHz) | – | 1.76 | 3.00 | ps |
    | Pin Configurations | OE/ST, GND, OUT, VDD |
    The SiT8008 operates within a broad temperature range (-40°C to +85°C), ensuring reliability under extreme conditions. With programmable drive strength, users can customize performance based on application needs, optimizing jitter, EMI, and load driving capabilities.
    Product Features and Advantages
    1. Programmability: Unique flexibility to set any frequency between 1 MHz and 110 MHz with six decimal place precision.
    2. Stability: Excellent frequency stability, ranging from ±20 PPM to ±50 PPM depending on configuration.
    3. Energy Efficiency: Low power consumption of 3.6 mA typical under no-load conditions.
    4. Customizability: Adjustable output drive strength, enabling precise tuning of rise/fall times and jitter.
    5. Compliance: Compliant with Pb-free, RoHS, and REACH standards, meeting global environmental regulations.
    Application Cases and Recommendations
    The SiT8008 is ideal for applications requiring high-speed data transmission protocols such as USB, SATA, and Ethernet. Typical use cases include wireless communication devices, storage systems, and industrial-grade computing solutions. To optimize performance:
    - Ensure proper capacitive load values (15 pF ± 10%) for stable operation.
    - Implement a 0.1 µF bypass capacitor between VDD and GND to filter noise.
    - Use a pull-up resistor (<10 kΩ) for OE/ST pin in noisy environments to ensure reliable signal integrity.
    Compatibility and Support
    The SiT8008 supports standard packaging sizes, including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is fully compatible with industry-standard components and systems, ensuring easy integration into existing designs. SiTime offers comprehensive support through its Time Machine II platform, enabling quick prototyping and customization.
    Common Issues and Solutions
    | Problem | Solution |

    | Insufficient Rise/Fall Time | Increase drive strength to meet system jitter requirements. |
    | Poor Frequency Stability | Select higher stability options (±20 PPM or ±25 PPM). |
    | Excessive Current Consumption | Adjust operating voltage or frequency within recommended ranges. |
    Summary and Recommendation
    The SiT8008 Low Power Programmable Oscillator stands out with its robust programmabili

SIT8008AC-32-25E-10.000000参数

参数
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 10MHz
最大工作电压 2.75V

SIT8008AC-32-25E-10.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-32-25E-10.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-32-25E-10.000000 SIT8008AC-32-25E-10.000000数据手册

SIT8008AC-32-25E-10.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693