处理中...

首页  >  产品百科  >  SiT1618AA-88-18S-13.225625

SiT1618AA-88-18S-13.225625

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 13.225625MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-88-18S-13.225625
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-88-18S-13.225625

SiT1618AA-88-18S-13.225625概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator designed by SiTime Corporation, catering to industrial, medical, automotive, and avionics applications. This oscillator offers a wide range of standard frequencies, ranging from 7.3728 MHz to 48 MHz, making it ideal for environments demanding high precision and reliability. The SiT1618 operates over a broad temperature range of -40°C to 125°C, offering excellent frequency stability up to ±20 ppm, with a low power consumption of 3.4 mA typical at 1.8V. With its LVCMOS/LVTTL compatible output and industry-standard package options, it is well-suited for use in industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    | Parameter | Value | Units | Conditions |
    ||
    | Frequency Range | 33 standard | MHz | Between 7.3728 MHz and 48 MHz |
    | Frequency Stability | ±20 ppm Inclusive of initial tolerance, aging, temp., and voltage variations |
    | Operating Temperature | -40 to 125°C | °C | Extended Industrial & Automotive ranges |
    | Supply Voltage | 1.8 to 3.3V | V | Multiple ranges |
    | Current Consumption | 3.4 mA | mA | Typical at 1.8V |
    | LVCMOS Output Characteristics | Duty Cycle: 45–55% | % | All Vdds |
    Rise/Fall Time: 1.0–3.0 ns | ns | Vdd = 1.8V to 3.63V |
    Additional technical specifications include:
    - Startup Time: Up to 5 ms
    - Standby Current: 0.6–3.5 µA (Vdd = 1.8V)
    - Pin Configuration: Supports OE/ST/NC modes
    - Output Frequency Accuracy: Guaranteed within the first pulse from startup or resume
    Product Features and Advantages
    The SiT1618 stands out due to its advanced design and robust performance under harsh conditions:
    1. Wide Frequency Range: Offers 33 standard frequencies, ensuring compatibility with most electronic systems.
    2. High Temperature Stability: Operates effectively in extreme environments, including temperatures up to 125°C.
    3. Low Power Consumption: Reduces energy usage, making it suitable for battery-powered devices.
    4. Field Programmable Capabilities: Instant samples can be created using the Time Machine II, allowing for quick customization.
    5. Compliance Standards: RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
    Its superior frequency stability and low power consumption make it a top choice for critical applications where precision timing is essential.
    Application Case Studies and Recommendations
    The SiT1618 is highly versatile and widely applicable in various industries:
    1. Industrial Sensors: For temperature-sensitive environments requiring reliable timing signals.
    2. Medical Equipment: Suitable for video cameras where precise timing is crucial for image capture.
    3. Automotive Systems: Provides stability in harsh thermal environments, such as engine management.
    Recommendations:
    - Always ensure a capacitor of 0.1 µF or higher is connected between Vdd and GND.
    - Use a pull-up resistor of 10 kΩ or less if OE or ST pins are left floating.
    Compatibility and Support
    The SiT1618 is fully compatible with standard PCB designs and adheres to multiple international standards such as RoHS, REACH, and AEC-Q100 for automotive applications. SiTime offers extensive support through documentation, application notes, and field programming tools, ensuring seamless integration into new designs.
    Common Issues and Solutions
    Here

SiT1618AA-88-18S-13.225625参数

参数
频率稳定性 ±30ppm
扩频带宽 -
频率 13.225625MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-88-18S-13.225625厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-88-18S-13.225625数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-88-18S-13.225625 SiT1618AA-88-18S-13.225625数据手册

SiT1618AA-88-18S-13.225625封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235