处理中...

首页  >  产品百科  >  SiT1618AA-88-XXE-24.000000

SiT1618AA-88-XXE-24.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 24MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-88-XXE-24.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-88-XXE-24.000000

SiT1618AA-88-XXE-24.000000概述

    Introduction
    The SiT1618, manufactured by SiTime Corporation, is a standard frequency, high-temperature oscillator designed for industrial, medical, automotive, and avionics applications. It offers precise timing solutions across a wide range of industries, particularly where environmental stability and robustness are critical. With its advanced MEMS technology, the SiT1618 delivers excellent frequency stability and low power consumption, making it ideal for demanding applications such as industrial sensors, outdoor networking equipment, and automotive electronics.
    Technical Parameters
    The SiT1618 oscillator operates within a frequency range of 7.3728 MHz to 48 MHz, offering 33 standard frequencies. Its supply voltage can vary between 1.8V and 3.3V, ensuring compatibility with various systems. Key technical specifications include:
    - Frequency Stability: ±20 ppm (can extend to ±50 ppm depending on conditions)
    - Operating Temperature: -40°C to 125°C (with options down to -55°C available)
    - Current Consumption: 3.4 mA typical at 1.8V (standby mode reduces current to microamperes)
    - Output Compatibility: LVCMOS/LVTTL compatible
    - Packages: Available in multiple industry-standard sizes: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm
    Product Features and Advantages
    The SiT1618 stands out with its excellent frequency stability and minimal jitter, which is crucial for precision timing applications. Its programmable drive strength allows users to tailor the oscillator's performance to specific application needs, optimizing both EMI reduction and jitter minimization. Additionally, the device is RoHS and REACH compliant, ensuring environmental safety and regulatory compliance.
    Application Case Studies and Usage Recommendations
    The SiT1618 is well-suited for applications requiring high reliability and stable performance under varying environmental conditions. For instance, in automotive systems, its ability to operate effectively in temperatures up to 125°C ensures continuous operation even in extreme heat. In medical imaging equipment, its high frequency stability supports accurate image processing. To maximize performance, users should ensure proper decoupling capacitors are placed close to the power pins and consider the impact of capacitive loads on rise/fall times.
    Compatibility and Support
    The SiT1618 is compatible with various industry-standard interfaces and packaging options, facilitating integration into diverse electronic designs. SiTime provides comprehensive support, including field programming capabilities via the Time Machine II tool, allowing for real-time adjustments to frequency settings. Detailed documentation and application notes are available to assist developers in optimizing the SiT1618 for their specific applications.
    Common Issues and Solutions
    Common issues users might encounter include incorrect configuration of pin 1 functions or mismatches in supply voltage. Solutions involve verifying pin configurations against the datasheet and ensuring the supply voltage falls within the recommended range. Proper grounding and decoupling practices can mitigate many operational challenges.
    Conclusion and Recommendation
    Overall, the SiT1618 is an outstanding choice for applications demanding high precision and reliability. Its robust design, extensive configurability, and wide operating temperature range make it suitable for industrial, automotive, and medical applications. Highly recommended for developers seeking reliable timing solutions in harsh environments.
    Final Recommendation: Strongly Recommended for projects requiring high frequency stability and temperature resilience.

SiT1618AA-88-XXE-24.000000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 24MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-88-XXE-24.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-88-XXE-24.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-88-XXE-24.000000 SiT1618AA-88-XXE-24.000000数据手册

SiT1618AA-88-XXE-24.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693