处理中...

首页  >  产品百科  >  SIT8008AC-21-33S-26.000000

SIT8008AC-21-33S-26.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS,LVCMOS 2.97V 3.63V 4.5mA 15pF ±20ppm 26MHz QFN 贴片安装 3.2mm*2.5mm*800μm
供应商型号: 10A-SIT8008AC-21-33S-26.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-21-33S-26.000000

SIT8008AC-21-33S-26.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8008 is a low power programmable oscillator developed by SiTime Corporation, offering precise timing solutions tailored for a wide range of electronic devices. It is designed to support frequencies between 1 MHz and 110 MHz, with accuracy up to six decimal places. This oscillator is ideal for applications requiring high precision timing, including digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), and high-speed networking equipment like GPON and EPON. Its temperature range extends from -40°C to 85°C, making it suitable for extended commercial and industrial environments.
    Key benefits of the SiT8008 include excellent total frequency stability, low power consumption, programmable drive strength, compatibility with LVCMOS/HCMOS outputs, and compliance with industry standards for environmental sustainability.
    2. Technical Parameters
    Below are the critical technical specifications of the SiT8008:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 | +20 PPM |
    | Operating Temperature Range | -20 | +70 °C (Extended Commercial) |
    | -40 | +85 °C (Industrial) |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (No Load) | – | 3.6 | 4.5 | mA |
    | Standby Current | – | 0.6 | 1.3 | μA |
    | Rise/Fall Time (20%-80%) | – | 0.78 | 2.94 | ns |
    | Duty Cycle | 45 | 50 | 55 | % |
    | Jitter (RMS Period) | – | 1.76 | 3 | ps |
    Note: All specifications are measured with a 15 pF output load at default drive strength.
    3. Product Features and Advantages
    The SiT8008 excels in several areas due to its unique features:
    - Precision Frequency Tuning: Supports any frequency between 1 MHz and 110 MHz with six decimal place accuracy.
    - Enhanced Stability: Total frequency stability as low as ±20 PPM, inclusive of initial tolerance, aging, and temperature variations.
    - Energy Efficiency: Consumes only 3.6 mA of current under typical conditions.
    - Programmable Drive Strength: Allows optimization of rise/fall times for EMI reduction or driving larger capacitive loads.
    - Compatibility: Compatible with both LVCMOS and HCMOS outputs, ensuring broad integration possibilities.
    - Industry Compliance: Pb-free, RoHS, and REACH compliant, aligning with modern environmental standards.
    Its adaptability makes it a superior choice for high-speed serial protocols such as USB, SATA, FireWire, and various Ethernet standards.
    4. Application Cases and Usage Recommendations
    The SiT8008 is well-suited for scenarios where precise timing is crucial:
    - High-Speed Networking: Utilize its robust performance in applications involving 10G Ethernet or other high-speed serial communication protocols.
    - Consumer Electronics: Perfect for devices requiring precise clocking, such as tablets and e-books.
    - Industrial Automation: Offers reliability across a wide temperature range, making it ideal for rugged environments.
    To maximize efficiency

SIT8008AC-21-33S-26.000000参数

参数
负载电容 15pF
最大电源电流 4.5mA
频率稳定性 ±20ppm
扩频带宽 -
频率 26MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS,LVCMOS
长*宽*高 3.2mm*2.5mm*800μm
通用封装 QFN
安装方式 贴片安装
零件状态 在售

SIT8008AC-21-33S-26.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-21-33S-26.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-21-33S-26.000000 SIT8008AC-21-33S-26.000000数据手册

SIT8008AC-21-33S-26.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693