处理中...

首页  >  产品百科  >  SiT8008AI-13-25S-27.000000D

SiT8008AI-13-25S-27.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 27MHz
供应商型号: 10A-SIT8008AI-13-25S-27.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-13-25S-27.000000D

SiT8008AI-13-25S-27.000000D概述

    SiT8008 Low Power Programmable Oscillator: Comprehensive Technical Overview
    Product Introduction
    The SiT8008, manufactured by SiTime Corporation, is a programmable oscillator that offers exceptional flexibility and performance for various electronic systems. This oscillator supports precise frequency generation between 1 MHz and 110 MHz with accuracy up to six decimal places, making it ideal for modern applications requiring stable and reliable timing. Key industries utilizing this component include digital still cameras (DSC), digital video cameras (DVC), DVRs, IP cameras, tablets, e-books, solid-state drives (SSD), and networking equipment like GPON and EPON.
    Technical Parameters
    Below is a concise listing of the key technical specifications of the SiT8008:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 PPM inclusive of initial tolerance at 25°C, first-year aging, and variations due to operating temperature, rated voltage, and load.
    - Operating Temperature: -40°C to 85°C (Industrial grade); extended commercial grade also available.
    - Supply Voltage: 1.62V to 3.63V, with contact support for 1.5V applications.
    - Current Consumption:
    - Typical: 3.6 mA (no load).
    - Maximum: 4.5 mA (no load).
    - Standby Current: 0.6 μA to 4.3 μA.
    - LVCMOS/HCMOS Compatibility: Outputs compatible with common interface standards.
    - Output Drive Strength: Programmable, enabling optimization for jitter, EMI reduction, and driving larger capacitive loads.
    - Jitter Performance:
    - RMS Period Jitter: 1.76 ps (typical).
    - RMS Phase Jitter: 0.5 ps (typical for 900 kHz to 7.5 MHz bandwidth).
    Product Features and Advantages
    The SiT8008 offers numerous unique advantages:
    1. Precision: Supports frequencies accurate to six decimal places, providing unparalleled precision.
    2. Versatility: Adjustable frequency stability options (±20 PPM, ±25 PPM, ±50 PPM).
    3. Low Power Consumption: Operates efficiently with typical current consumption as low as 3.6 mA.
    4. Programmability: Offers customizable drive strengths for tailored performance across different applications.
    5. Temperature Resistance: Stable operation over wide temperature ranges (-40°C to 85°C).
    6. Compatibility: Compatible with standard LVCMOS/HCMOS outputs and industrial package sizes (e.g., 2.0 x 1.6 mm to 7.0 x 5.0 mm).
    7. Environmentally Compliant: RoHS and REACH compliant, ensuring compliance with environmental regulations.
    Application Case Studies and Usage Recommendations
    The SiT8008 finds application in high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet (100M/1G/10G). Its excellent jitter performance makes it suitable for critical applications where timing precision is paramount.
    Use Case 1: Digital Video Cameras (DVC)
    In DVCs, the SiT8008 ensures smooth data transmission across interfaces like USB and HDMI. For optimal performance, use a 1.8V supply voltage with drive strength set to default (‘F’).
    Use Case 2: Solid-State Drives (SSD)
    For SSDs, a lower standby current helps prolong battery life. Consider using the ‘E’ drive strength option with a supply voltage of 3.3V.
    Recommendations:
    - Always connect a 0.1 µF capacitor between Vdd and GND to ensure stable power supply.
    - Use pull-up resistors (<10 kΩ) between OE/ST pin and Vdd in high-noise environments.
    Compatibility and Support
    The SiT8008 is fully compatible with standard industrial packages, making integration seamless across multiple designs. SiTime provides comprehensive support through their Time Machine II programming tool, allowing customization and immediate sampling.
    Common Issues and Solutions
    | Problem | Solution |

    | Unstable Output Voltage | Verify correct supply voltage range. |
    | High Current Draw | Check drive strength setting.

SiT8008AI-13-25S-27.000000D参数

参数
扩频带宽 -
频率 27MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm

SiT8008AI-13-25S-27.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-13-25S-27.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-13-25S-27.000000D SiT8008AI-13-25S-27.000000D数据手册

SiT8008AI-13-25S-27.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693