处理中...

首页  >  产品百科  >  SiT1618AE-72-XXE-26.000000

SiT1618AE-72-XXE-26.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±25ppm 26MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-72-XXE-26.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-72-XXE-26.000000

SiT1618AE-72-XXE-26.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance oscillator designed for industrial, medical, automotive, and avionics applications requiring precise timing solutions. This oscillator offers 33 standard frequency options ranging from 7.3728 MHz to 48 MHz. Its robust design allows operation across extreme temperatures (-40°C to 125°C), making it ideal for demanding environments. With excellent frequency stability (±20 ppm) and low power consumption (3.4 mA typical at 1.8V), the SiT1618 ensures reliable performance in critical applications such as industrial sensors, motor servos, and medical video cameras.
    Technical Parameters
    The following technical specifications outline the key parameters of the SiT1618:
    | Parameter | Min | Typ | Max | Units |

    | Frequency Range | 7.3728 48 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature | -40 +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption 3.4 mA |
    | LVCMOS/LVTTL Compatible | Yes |
    | RoHS Compliant | Yes |
    Additional details include support for various package sizes, standby currents, and integrated features such as programmable drive strength and field-programmability via Time Machine II.
    Product Features and Advantages
    The SiT1618 offers several unique advantages:
    - Wide Frequency Range: Supports 33 standard frequencies for flexibility in diverse applications.
    - Extreme Temperature Operation: Operates reliably in temperatures from -40°C to 125°C.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V ensures energy efficiency.
    - Field Programmability: Allows users to customize frequency and functionality post-production.
    - Rugged Design: RoHS-compliant, Pb-free, Halogen-free, and Antimony-free materials ensure compliance with modern standards.
    These features make the SiT1618 a competitive choice in markets demanding high reliability and adaptability.
    Application Case Studies and Usage Suggestions
    Industrial Sensors
    The SiT1618 is well-suited for industrial sensor applications due to its wide temperature range and excellent frequency stability. Suggested usage involves configuring the device for the required frequency and ensuring proper grounding and power supply decoupling (e.g., adding a 0.1 µF capacitor between Vdd and GND).
    Medical Video Cameras
    Medical equipment demands precision and durability. The SiT1618's ±20 ppm frequency stability ensures consistent performance in medical video camera systems. To optimize performance, use the NC configuration and configure the drive strength based on the expected capacitive load.
    Compatibility and Support
    The SiT1618 supports standard packages such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, and others, ensuring compatibility with most PCB layouts. SiTime provides comprehensive support, including detailed documentation and field programming tools like Time Machine II.
    Common Issues and Solutions
    1. Problem: High output jitter under certain conditions.
    - Solution: Adjust the drive strength based on the capacitive load to achieve optimal jitter performance.

    2. Problem: Unexpected current draw during standby mode.
    - Solution: Ensure correct configuration of the ST pin and verify external pull-up resistors as recommended.
    Conclusion and Recommendation
    The SiT1618 stands out as a versatile and reliable oscillator, offering exceptional frequency stability and power efficiency in harsh environments. Its wide range of configurable features and robust design make it an excellent choice for industrial

SiT1618AE-72-XXE-26.000000参数

参数
频率 26MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装

SiT1618AE-72-XXE-26.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-72-XXE-26.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-72-XXE-26.000000 SiT1618AE-72-XXE-26.000000数据手册

SiT1618AE-72-XXE-26.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693