处理中...

首页  >  产品百科  >  SIT8008AC-12-33S-16.000000

SIT8008AC-12-33S-16.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS,LVCMOS 2.97V 3.63V 4.5mA 15pF ±25ppm 16MHz QFN 贴片安装 2.5mm*2mm*800μm
供应商型号: 10A-SIT8008AC-12-33S-16.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-12-33S-16.000000

SIT8008AC-12-33S-16.000000概述

    # SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low power programmable oscillator from SiTime Corporation, designed to offer flexibility and precision in timing solutions. This oscillator supports a wide range of frequencies from 1 MHz to 110 MHz, making it highly versatile for various applications. With accuracy up to six decimal places, it ensures reliable performance across multiple industries.
    Key Features:
    - Frequency: Adjustable between 1 MHz and 110 MHz.
    - Accuracy: Capable of delivering frequency accuracy up to six decimal places.
    - Operating Temperature: Ranges from -40°C to 85°C, with extended options available for higher temperature requirements.
    - Applications: Ideal for consumer electronics like tablets, e-books, IP cameras, and industrial systems such as GPON, EPON, and DSC.
    - Protocol Compatibility: Supports high-speed serial protocols including USB, SATA, SAS, FireWire, and Ethernet.
    - Total Frequency Stability: ±20 PPM under standard conditions.
    - Low Power Consumption: Typical power consumption of 3.6 mA.
    - Programmable Drive Strength: Allows customization for optimized jitter, EMI reduction, and load driving capability.
    - Output Compatibility: Compatible with LVCMOS/HCMOS standards.
    - Industry Standard Packages: Available in sizes ranging from 2.0 x 1.6 mm² to 7.0 x 5.0 mm².
    - RoHS/REACH Compliant: Ensures environmental compliance.
    - Sample Programmers: Offers instant sampling capabilities with Time Machine II.
    Technical Specifications
    The following table summarizes the key technical parameters of the SiT8008:
    | Parameter | Min. | Typical | Max. | Unit |

    | Output Frequency Range| 1 110 | MHz |
    | Frequency Stability | -25 | +25 | ±20 | PPM |
    | Operating Temperature | -40 +85 | °C |
    | Supply Voltage | 1.8 | 3.3 | 3.63 | V |
    | Current Consumption 3.6 | 4.5 | mA |
    | Standby Current 0.6 | 1.3 | µA |
    | Jitter (RMS Period) 1.76 | 3 | ps |
    Product Advantages and Unique Features
    The SiT8008 stands out due to several distinct advantages:
    - Precision: Its ability to adjust frequency to six decimal places offers unmatched precision in timing.
    - Energy Efficiency: With low power consumption, it is ideal for battery-operated devices.
    - Versatility: It can be programmed to fit specific application needs, ensuring optimal performance.
    - Reliability: Excellent frequency stability and robustness against temperature variations make it suitable for harsh environments.
    - Customization: Users can choose between different drive strengths, enabling fine-tuning for specific system requirements.
    Application Scenarios and Usage Tips
    Application Examples:
    - Consumer Electronics: Suitable for devices like tablets and e-books where low power consumption is crucial.
    - Industrial Systems: Ideal for networking equipment such as GPON, EPON, and IP cameras.
    - Storage Solutions: Utilized in SSDs and DVRs for reliable timing signals.
    Usage Recommendations:
    - Ensure the correct load capacitance is applied to achieve desired performance.
    - Implement a pull-up resistor (<10 kΩ) on the OE/ST pin for noise immunity.
    - Use a bypass capacitor (0.1 µF) between VDD and GND to stabilize the power supply.
    Compatibility and Support
    The SiT8008 is fully compatible with standard LVCMOS/HCMOS outputs and can integrate seamlessly into existing designs. SiTime provides comprehensive support through their Time Machine II programmer, allowing users to customize oscillators on-the-fly during prototyping stages. Additionally, they offer detailed documentation and technical assistance to address any

SIT8008AC-12-33S-16.000000参数

参数
负载电容 15pF
最大电源电流 4.5mA
频率稳定性 ±25ppm
扩频带宽 -
频率 16MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS,LVCMOS
长*宽*高 2.5mm*2mm*800μm
通用封装 QFN
安装方式 贴片安装
应用等级 商用级
零件状态 在售

SIT8008AC-12-33S-16.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-12-33S-16.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-12-33S-16.000000 SIT8008AC-12-33S-16.000000数据手册

SIT8008AC-12-33S-16.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693