处理中...

首页  >  产品百科  >  SiT1618AE-22-33S-7.372800

SiT1618AE-22-33S-7.372800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 7.3728MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-22-33S-7.372800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-22-33S-7.372800

SiT1618AE-22-33S-7.372800概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly versatile standard frequency, high temperature oscillator developed by SiTime Corporation. Designed to meet the demands of demanding industrial, medical, automotive, and avionics applications, this oscillator offers exceptional performance across a broad spectrum of frequencies. It supports frequencies ranging from 7.3728 MHz to 48 MHz and provides excellent frequency stability of ±20 ppm, making it suitable for a wide range of applications including industrial sensors, motor servo systems, networking equipment, and more.
    Technical Parameters
    | Parameter | Symbol | Min. | Typ. | Max. | Unit | Condition |
    ||
    | Frequency Range | f | 7.3728 48 | MHz | 33 standard frequencies available; refer to Table 13 for the complete list. |
    | Frequency Stability | Fstab | -50 | ±20 | +50 | ppm | Inclusive of initial tolerance, aging, and temperature variations. |
    | Operating Temperature | Tuse | -40 125 | °C | Extended industrial (-40 to +105°C), automotive (-40 to +125°C). |
    | Supply Voltage | Vdd | 1.62 | 1.8-3.3 | 3.63 | V | Multiple voltage ranges supported. |
    | Current Consumption | Idd | - | 3.4 | 4.5 | mA | No load condition, f = 20 MHz. |
    | Output Characteristics LVCMOS/LVTTL compatible output. |
    | Startup Time | Tstart | - | - | 5 | ms | Measured from the time Vdd reaches 90% of its final value. |
    | Jitter | Tjitt | - | 1.6 | 2.5 | ps | RMS period jitter at 20 MHz. |
    Product Features and Advantages
    The SiT1618 stands out due to several unique features:
    - Broad Frequency Support: Offers 33 standard frequencies spanning 7.3728 MHz to 48 MHz.
    - Wide Temperature Range: Operates from -40°C to 125°C, ensuring reliability in harsh environments.
    - Energy Efficiency: Consumes only 3.4 mA at 1.8V, significantly reducing power consumption.
    - Advanced Compatibility: Compatible with standard LVCMOS/LVTTL outputs and industry-standard packages.
    - Field Programmability: Instant sampling available via the Time Machine II and field programmable oscillators.
    - Environmental Compliance: Fully compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.
    Application Case Studies and Usage Recommendations
    The SiT1618 is ideally suited for demanding applications such as:
    - Industrial Sensors: Ensures stable frequency generation under fluctuating environmental conditions.
    - Medical Imaging Equipment: Critical for accurate synchronization in video cameras and imaging systems.
    - Automotive Electronics: Reliability in temperature extremes (-40°C to 125°C).
    Usage Suggestions:
    - Ensure proper grounding with a 0.1 µF capacitor between Vdd and GND to minimize noise.
    - For high-capacitive loads, utilize the programmable drive strength feature to maintain optimal rise/fall times.
    Compatibility and Support
    The SiT1618 is fully compatible with various industry-standard PCB layouts and interfaces. SiTime Corporation offers comprehensive technical support, including software tools like the Time Machine II for fiel

SiT1618AE-22-33S-7.372800参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-22-33S-7.372800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-22-33S-7.372800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-22-33S-7.372800 SiT1618AE-22-33S-7.372800数据手册

SiT1618AE-22-33S-7.372800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693