处理中...

首页  >  产品百科  >  SiT1618AA-78-XXN-13.225625

SiT1618AA-78-XXN-13.225625

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 13.225625MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-78-XXN-13.225625
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-78-XXN-13.225625

SiT1618AA-78-XXN-13.225625概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator developed by SiTime Corporation. This versatile device supports 33 different standard frequencies ranging from 7.3728 MHz to 48 MHz, making it suitable for a variety of industrial, medical, automotive, avionics, and high-temperature applications. The SiT1618 operates within a wide temperature range (-40°C to 125°C), offering excellent total frequency stability as low as ±20 ppm. Additionally, its low power consumption (3.4 mA typical at 1.8V) and LVCMOS/LVTTL compatible output make it ideal for environments where reliability and efficiency are critical.
    Technical Parameters
    Below are the key technical specifications of the SiT1618:
    | Parameter | Min. | Typ. | Max. | Unit | Condition |
    |
    | Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability ±20 | ±50 | ppm | Inclusive of initial tolerance at 25°C, 1st year aging, etc. |
    | Operating Temperature Range| -40 125 | °C | Industrial, automotive |
    | Supply Voltage | 1.62 3.63 | V | 2.25 - 3.63 V |
    | Current Consumption (No Load) 3.4 | 4.5 | mA | Vdd = 1.8V |
    | Standby Current 0.6 | 3.5 | µA | Vdd = 1.8V |
    | LVCMOS Output Characteristics| Duty Cycle | 45 - 55 | % | All Vdds |
    | Input Voltage (High) 70 % Vdd | Pin 1, OE or ST |
    | Input Voltage (Low) 30 | % Vdd | Pin 1, OE or ST |
    Product Features and Advantages
    The SiT1618 stands out with several unique features:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Enhanced Stability: Offers excellent total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Consumes minimal power, particularly beneficial in low-power applications.
    - Wide Operating Temperature Range: Operates reliably across -40°C to 125°C.
    - Flexible Pin Configuration: OE, ST, or NC modes ensure adaptability to various design requirements.
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Application Cases and Usage Suggestions
    The SiT1618 is widely applicable in diverse industries such as industrial sensors, PLC, motor servo, outdoor networking equipment, medical video cameras, asset tracking systems, and more. For instance, in industrial sensors, the SiT1618's robustness and precise timing capabilities are crucial for maintaining accurate data transmission. To optimize performance:
    - Ensure proper grounding by connecting a 0.1 µF or higher capacitor between Vdd and GND.
    - Use a pull-up resistor of 10 kΩ or less if pin 1 is not externally driven.
    Compatibility and Support
    The SiT1618 is compatible with industry-standard packages, including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm². SiTime provides extensive support, including field programmable oscillators for quick prototyping and customization.
    Common Issues and Solutions
    Some common issues and their solutions include:
    - Issue: Unstable output during startup.
    Solution: Ensure proper power sequencing and connect a capacitor between Vdd and GND.
    - Issue: High current consumption.
    Solution: Check i

SiT1618AA-78-XXN-13.225625参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 13.225625MHz
最大工作电压 3.63V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-78-XXN-13.225625厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-78-XXN-13.225625数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-78-XXN-13.225625 SiT1618AA-78-XXN-13.225625数据手册

SiT1618AA-78-XXN-13.225625封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693