处理中...

首页  >  产品百科  >  SiT8008AC-81-33E-48.000000Y

SiT8008AC-81-33E-48.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 48MHz
供应商型号: 10A-SIT8008AC-81-33E-48.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-81-33E-48.000000Y

SiT8008AC-81-33E-48.000000Y概述

    # SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8008 Low Power Programmable Oscillator, developed by SiTime Corporation, is a versatile and highly precise electronic component designed to meet the needs of modern digital systems. This oscillator provides users with the ability to program frequencies with up to six decimal places, ranging from 1 MHz to 110 MHz, making it ideal for applications requiring stable timing signals.
    Key Applications:
    - Consumer Electronics: Tablets, e-books, and SSDs.
    - Networking Equipment: GPON, EPON routers, and switches.
    - Storage Solutions: DVRs and IP cameras.
    - High-Speed Protocols: USB, SATA, SAS, FireWire, and Ethernet (up to 10G).
    SiT8008 operates efficiently within a wide temperature range of -40°C to 85°C, ensuring reliability in both extended commercial and industrial environments. It is particularly suitable for environments demanding high-speed serial communication protocols.
    Technical Parameters
    | Parameter | Min | Typ | Max | Unit |

    | Frequency Range 1 | 110 | MHz |
    | Frequency Stability ±20 | ±50 | ppm |
    | Supply Voltage | 1.62 | 3.63 V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | LVCMOS Compatible Output | Yes |
    The SiT8008 exhibits excellent jitter performance with RMS Period Jitter at ±1.76ps and RMS Phase Jitter at ±0.5ps under specified conditions. Its low power consumption (3.6 mA typical) and wide operating temperature range make it a robust choice for critical applications.
    Product Features and Advantages
    Unique Features:
    1. Programmable Frequency: Offers precision tuning for any frequency between 1 MHz and 110 MHz.
    2. Drive Strength Adjustment: Supports multiple drive strengths for optimized jitter performance and EMI reduction.
    3. Wide Temperature Range: Reliable performance from -40°C to 85°C.
    4. Industrial Standards Compliance: Fully compliant with RoHS, REACH, and Pb-free standards.
    Market Competitiveness:
    - Enhanced Stability: ±20ppm frequency stability ensures minimal drift over temperature changes.
    - Energy Efficiency: Low current consumption reduces overall system power usage.
    - Rugged Design: Compatible with extreme environmental conditions.
    Application Case Studies and Usage Recommendations
    Application Examples:
    1. Network Router: SiT8008's high-frequency capability and low jitter are beneficial for maintaining precise synchronization in gigabit network switches.
    2. Video Surveillance: The oscillator’s ability to support high-speed data transfer in IP cameras ensures smooth video streaming and recording.
    Usage Suggestions:
    - For high-capacity applications like servers and storage arrays, consider selecting a model with a higher drive strength to accommodate larger capacitive loads.
    - Utilize pull-up resistors of less than 10kΩ in noisy environments to ensure signal integrity.
    Compatibility and Support
    Interoperability:
    SiT8008 is fully compatible with industry-standard LVCMOS/HCMOS outputs, allowing seamless integration into existing circuit designs.
    Customer Support:
    SiTime offers comprehensive support through Time Machine II, enabling real-time customization and immediate sample availability. Custom configurations can be achieved via USB-powered programming tools.
    Common Issues and Solutions
    | Issue | Solution |

    | Excessive Jitter | Adjust the drive strength to achieve faster rise/fall times. |
    | Overheating | Ensure proper thermal management and use recommended capacitors. |
    | Insufficient Curre

SiT8008AC-81-33E-48.000000Y参数

参数
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 48MHz
最大工作电压 3.63V

SiT8008AC-81-33E-48.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-81-33E-48.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-81-33E-48.000000Y SiT8008AC-81-33E-48.000000Y数据手册

SiT8008AC-81-33E-48.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693