处理中...

首页  >  产品百科  >  SiT8008AI-31-25S-70.000000

SiT8008AI-31-25S-70.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 70MHz QFN
供应商型号: 10A-SIT8008AI-31-25S-70.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-31-25S-70.000000

SiT8008AI-31-25S-70.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Technical Overview
    Product Introduction
    The SiT8008 is a low power programmable oscillator designed to deliver exceptional performance across various electronic systems. It is ideal for applications requiring precise timing solutions such as DSC (Digital Still Camera), DVC (Digital Video Camera), DVR (Digital Video Recorder), IP cameras, tablets, e-books, SSDs (Solid State Drives), GPON (Gigabit Passive Optical Network), EPON (Ethernet Passive Optical Network), among others. The SiT8008 operates within a wide temperature range, from -40°C to 85°C, ensuring reliability in diverse environmental conditions. Additionally, it supports high-speed serial protocols like USB, SATA, SAS, FireWire, and Ethernet (100M/1G/10G), making it suitable for modern high-performance computing environments.
    Technical Parameters
    Below are the key technical specifications extracted from the product's technical manual:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Output Frequency Range | - | 1 MHz - 110 MHz | - | MHz |
    | Frequency Stability | -25 | ±20 | +25 | PPM |
    | Operating Temperature Range | -40 | -20 to 70 | +85 | °C |
    | Supply Voltage | 1.62 | 1.8 to 3.63 | 3.63 | V |
    | Current Consumption (No Load) | - | 3.6 mA | 4.5 mA | mA |
    | Standby Current | - | 0.6 to 4.3 | - | μA |
    | RMS Period Jitter (75 MHz) | - | 1.76 to 3 | - | ps |
    | RMS Phase Jitter (75 MHz) | - | 0.5 to 2 | - | ps |
    Additional parameters include output drive strength, duty cycle control, and programmable output enable/standby functionality.
    Product Features and Advantages
    The SiT8008 offers several unique advantages:
    - Programmable Frequency Precision: Frequencies can be customized to six decimal places, catering to highly specific application needs.
    - Flexible Drive Strength: Adjustable drive strength improves system EMI performance and ensures compatibility with various capacitive loads.
    - Low Power Consumption: With typical current consumption at 3.6 mA, it is optimized for battery-powered devices.
    - High Reliability and Stability: Total frequency stability as low as ±20 PPM, ensuring reliable operation under varying conditions.
    - Industry Standard Packages: Available in multiple sizes including 2.0x1.6mm, 2.5x2.0mm, 3.2x2.5mm, 5.0x3.2mm, and 7.0x5.0mm, providing design flexibility.
    - Compliant with Environmental Regulations: Pb-free, RoHS, and REACH compliant.
    Application Cases and Usage Recommendations
    The SiT8008 excels in applications requiring precise timing and low power consumption:
    - Digital Cameras and Video Recorders: Ideal for ensuring high-quality video streaming with minimal jitter.
    - Networking Equipment: Supports critical data transmission in routers, switches, and storage systems.
    - SSDs and Solid-State Drives: Ensures fast read/write speeds while minimizing thermal issues.
    - Medical Devices: Reliable performance in medical equipment where precision and durability are paramount.
    Usage Recommendations:
    - Use a pull-up resistor of less than 10 kΩ between the OE/ST pin and VDD in high-noise environments.
    - Place a capacitor of 0.1 µF between VDD and GND for optimal performance.
    Compatibility and Support
    The SiT8008 integrates seamlessly with a wide range of electronic systems due to its industry-standard packages and compatibility with both LVCMOS and HCMOS outputs. Customers receive comprehensive support from SiTime Corporation, including factory customization via the Time Machine

SiT8008AI-31-25S-70.000000参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 70MHz
通用封装 QFN

SiT8008AI-31-25S-70.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-31-25S-70.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-31-25S-70.000000 SiT8008AI-31-25S-70.000000数据手册

SiT8008AI-31-25S-70.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693