处理中...

首页  >  产品百科  >  SiT1618AA-22-33N-11.059200

SiT1618AA-22-33N-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 11.0592MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-22-33N-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-22-33N-11.059200

SiT1618AA-22-33N-11.059200概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature, standard frequency oscillator manufactured by SiTime Corporation. This oscillator is designed to meet the stringent requirements of industrial, medical, automotive, and avionics sectors. It supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, providing excellent frequency stability and reliability across a wide range of temperatures.
    Key Features:
    - Frequency Range: 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Operating Temperature: -40°C to 125°C (with an optional -55°C range).
    - Voltage Compatibility: Operates on voltages between 1.8V and 3.3V.
    - Total Frequency Stability: As low as ±20 ppm, inclusive of initial tolerance, aging, and temperature variations.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Industry-Packaged Sizes: Available in 2.0 x 1.6 mm² to 7.0 x 5.0 mm² packages.
    - RoHS and REACH Compliance: Pb-free, halogen-free, and antimony-free.
    Technical Parameters
    Below is a concise summary of the technical specifications extracted from the product manual:
    | Parameter | Min. | Typical | Max. | Unit | Conditions |
    |
    | Frequency Stability | -20 | ±20 | +20 | ppm
    -25 | ±25 | +25 | ppm
    -30 | ±30 | +30 | ppm
    -50 | ±50 | +50 | ppm
    | Operating Temperature | -40 +125 | °C
    | Supply Voltage | 1.62 3.63 | V
    | Current Consumption | 3.4 | 4.0 | 4.5 | mA | No load, 1.8V |
    | Jitter | 1.6 | 2.5 | 4.0 | ps | RMS, 20 MHz, 2.5V |
    | Phase Jitter (Random) | 0.5 | 0.8 | 2.0 | ps | 40 MHz, 900 kHz to 7.5 MHz |
    Product Characteristics and Advantages
    The SiT1618 excels in several aspects that make it a standout choice for demanding applications:
    - Wide Operating Temperature Range: Ensures reliable performance even in harsh environments.
    - Excellent Frequency Stability: Minimizes frequency drift, critical for precision applications.
    - Low Power Consumption: Minimal current draw enhances battery life in portable devices.
    - Flexible Configurations: Offers multiple frequency options, voltage levels, and packaging sizes.
    - Environmentally Friendly: Compliant with industry standards for eco-friendly materials.
    Application Scenarios and Usage Recommendations
    The SiT1618 is ideal for applications requiring high-frequency precision under extreme conditions. Examples include:
    - Industrial Sensors: Monitor environmental parameters with high accuracy.
    - Medical Imaging Equipment: Ensure precise timing for imaging processes.
    - Automotive Applications: Support engine management systems and safety features.
    Usage Recommendations:
    - Always connect a 0.1 µF capacitor between Vdd and GND for stable operation.
    - Use a pull-up resistor of 10 kΩ or less when pin 1 is not externally driven.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL interfaces, facilitating integration with existing systems. SiTime provides comprehensive technical support, including field programming capabilities via the Time Machine II tool, enabling real-time customization.
    Common Issues and Solutions
    | Problem | Solution |

    | Output does not activate | Verify correct Vdd connection and pull-up resistor. |
    | Unstable output frequency | Check input voltage and ensure load capacitance is within specified limi

SiT1618AA-22-33N-11.059200参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 11.0592MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AA-22-33N-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-22-33N-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-22-33N-11.059200 SiT1618AA-22-33N-11.059200数据手册

SiT1618AA-22-33N-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693