处理中...

首页  >  产品百科  >  SiT8008AC-73-18E-4.000000D

SiT8008AC-73-18E-4.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±50ppm 4MHz
供应商型号: 10A-SIT8008AC-73-18E-4.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-73-18E-4.000000D

SiT8008AC-73-18E-4.000000D概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8008 is a low-power programmable oscillator developed by SiTime Corporation, designed to cater to a broad range of applications requiring precise timing solutions. This oscillator is capable of generating any frequency between 1 MHz and 110 MHz, accurate up to six decimal places. It is particularly suitable for applications in digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, EPON, and various high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet (100M/1G/10G).
    Key Features:
    - Adjustable frequency with six-decimal precision.
    - Operates across a wide temperature range (-40°C to 85°C).
    - Excellent total frequency stability, as low as ±20 PPM.
    - Energy-efficient, with typical current consumption of 3.6 mA.
    - Programmable drive strength for enhanced jitter performance and system EMI reduction.
    - Compatible with LVCMOS/HCMOS standards.
    - Available in industry-standard packages (2.0x1.6mm to 7.0x5.0mm).
    - Supports field programming for customization.
    2. Technical Parameters
    The SiT8008 boasts several key technical specifications:
    | Parameter | Min | Typ | Max | Units |

    | Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -20 | - | +20 | PPM |
    | Operating Temperature Range | -40 | - | 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | - | 3.6 | 4.5 | mA (No load condition) |
    | Startup Time | - | - | 5 | ms |
    | RMS Phase Jitter | - | 0.5 | 0.9 | ps (Integration bandwidth = 900 kHz to 7.5 MHz) |
    3. Product Features and Advantages
    The SiT8008 offers several unique advantages:
    - Precision Frequency Control: Capable of adjusting frequencies with high precision, ideal for demanding applications.
    - Energy Efficiency: Consumes minimal power, making it suitable for battery-powered devices.
    - Wide Operating Range: Supports both industrial-grade (-40°C to 85°C) and extended commercial-grade temperatures.
    - Enhanced Performance: Supports programmable drive strength, reducing jitter and improving EMI performance.
    - Flexibility: Comes in multiple standard packages, offering versatility for different PCB designs.
    - Field Programmability: Allows users to customize frequency, stability, and other parameters without factory intervention.
    4. Application Cases and Usage Suggestions
    The SiT8008 is widely applicable in industries such as consumer electronics, networking, and storage solutions. Below are some common application scenarios:
    - Consumer Electronics: Integrated into tablets, e-books, and smart TVs to enhance performance.
    - Networking: Used in routers and switches supporting Gigabit Ethernet and beyond.
    - Data Storage: Utilized in SSDs for faster data access and synchronization.
    Usage Suggestions:
    - Ensure a pull-up resistor (<10kΩ) is connected between the OE/ST pin and VDD in noisy environments.
    - Always include a 0.1µF capacitor between VDD and GND to stabilize the power supply.
    5. Compatibility and Support
    The SiT8008 is compatible with various electronic systems and supports different supply voltages (1.8V to 3.63V). Additionally, SiTime provides robust technical support, including:
    - Field programming capabilities via the Time Machine II tool.
    - Detailed documentation and application notes accessible online.
    6. Common Issues and Solut

SiT8008AC-73-18E-4.000000D参数

参数
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 4MHz

SiT8008AC-73-18E-4.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-73-18E-4.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-73-18E-4.000000D SiT8008AC-73-18E-4.000000D数据手册

SiT8008AC-73-18E-4.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693