处理中...

首页  >  产品百科  >  SiT1618AA-13-25S-12.288000

SiT1618AA-13-25S-12.288000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 12.288MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-13-25S-12.288000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-13-25S-12.288000

SiT1618AA-13-25S-12.288000概述

    SiT1618: Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance MEMS-based oscillator designed for demanding industrial, automotive, medical, and avionics applications. It offers standard frequency options ranging from 7.3728 MHz to 48 MHz, ensuring compatibility across a wide spectrum of electronic designs. The device is engineered to maintain excellent frequency stability under extreme conditions, making it ideal for environments with temperatures spanning from -40°C to 125°C.
    Applications include industrial sensors, programmable logic controllers (PLCs), motor servo systems, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    | Parameter | Minimum (Min.) | Typical (Typ.) | Maximum (Max.) | Unit | Conditions |
    |
    | Frequency Range | - | - | - | MHz | 7.3728 MHz to 48 MHz |
    | Frequency Stability | -20 | +20 | +50 | ppm | Inclusive of all operating conditions |
    | Operating Temperature Range| -40 | +125 | - | °C | Extended Industrial/Automotive |
    | Supply Voltage | 1.62 | 3.63 | - | V | 2.5V to 3.3V |
    | Current Consumption (No Load)| - | 3.4 | 4.5 | mA | Vdd = 1.8V |
    | Jitter (RMS Period) | - | 1.6 | 2.5 | ps | Vdd = 2.5V to 3.3V |
    | LVCMOS/LVTTL Compatible | Yes | - | - | - | Output compatibility |
    Key attributes:
    - Supports 33 standard frequencies.
    - Low power consumption at 3.4 mA typical for 1.8V supply.
    - Frequency stability up to ±20 ppm.
    - Fully compatible with standard LVCMOS/LVTTL interfaces.
    - Multiple package options: 2.0x1.6 mm² to 7.0x5.0 mm².
    Product Features and Advantages
    The SiT1618 excels in performance and flexibility, with several standout features:
    1. Wide Operating Temperature Range: From -40°C to 125°C, ensuring reliable performance in harsh environments.
    2. Programmable Drive Strength: Allows users to customize rise/fall times, optimize EMI, and support larger capacitive loads.
    3. Low Power Consumption: Consumes only 3.4 mA typical at 1.8V, ideal for battery-operated or power-sensitive applications.
    4. Excellent Frequency Stability: Maintains ±20 ppm accuracy across varying operating conditions.
    5. Fast Start-Up and Resume Times: Ensures <5 ms startup and resume times, minimizing downtime.
    6. RoHS/REACH Compliance: Environmentally friendly design with lead-free, halogen-free, and antimony-free construction.
    Its market advantage lies in its ability to handle high-temperature and high-stability applications seamlessly, outperforming quartz-based solutions in terms of reliability and flexibility.
    Application Cases and Usage Recommendations
    The SiT1618 finds extensive use in industrial automation, automotive electronics, and medical imaging systems. Here are some practical application scenarios:
    1. Industrial Sensors: The robust temperature range and precise frequency stability make it perfect for sensor nodes exposed to extreme conditions.
    - Recommendation: Use with a 0.1 µF decoupling capacitor for optimal power supply filtering.

    2. Outdoor Networking Equipment: Handles temperature fluctuations effectively, ensuring uninterrupted connectivity.
    - Recommendation: Pair with low-capacitance pull-u

SiT1618AA-13-25S-12.288000参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 12.288MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装

SiT1618AA-13-25S-12.288000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-13-25S-12.288000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-13-25S-12.288000 SiT1618AA-13-25S-12.288000数据手册

SiT1618AA-13-25S-12.288000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693