处理中...

首页  >  产品百科  >  SiT1618AE-32-18N-9.843750

SiT1618AE-32-18N-9.843750

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 9.84375MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-32-18N-9.843750
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-32-18N-9.843750

SiT1618AE-32-18N-9.843750概述

    SiT1618: Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance, standard frequency, high-temperature oscillator developed by SiTime Corporation. This product is designed to deliver exceptional reliability and accuracy in challenging environments, making it ideal for industrial, medical, automotive, avionics, and other high-temperature applications. With a range of 33 standard frequencies from 7.3728 MHz to 48 MHz, the SiT1618 provides flexibility across various operational requirements.
    Key applications include industrial sensors, PLCs (Programmable Logic Controllers), motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems. Its robust design ensures excellent total frequency stability, as low as ±20 ppm, making it a dependable solution in demanding conditions.
    Technical Parameters
    The SiT1618 boasts the following technical specifications:
    | Parameter | Symbol | Min | Typ | Max | Unit |
    |
    | Frequency Range | f | 7.3728 | — | 48 | MHz |
    | Frequency Stability | Fstab | -20 | — | +20 | ppm |
    | Operating Temperature | Tuse | -40 | — | 125 | °C |
    | Supply Voltage | Vdd | 1.62 | — | 3.63 | V |
    | Current Consumption | Idd | — | 3.4 | — | mA |
    | Output High Voltage | VOH | — | — | 90% | V |
    | Output Low Voltage | VOL | — | — | 10% | V |
    The SiT1618 supports various packages, including 2.0x1.6 mm², 2.5x2.0 mm², 3.2x2.5 mm², 5.0x3.2 mm², and 7.0x5.0 mm², ensuring compatibility with a wide array of board designs. It also complies with industry standards such as RoHS, REACH, Pb-free, Halogen-free, and Antimony-free.
    Product Features and Advantages
    The SiT1618 stands out with several unique advantages:
    1. Wide Frequency Range: Offers 33 predefined frequencies, allowing seamless integration into different systems.
    2. Enhanced Stability: Achieves ±20 ppm frequency stability, critical for precision applications.
    3. Low Power Consumption: Typical current draw of just 3.4 mA at 1.8V, reducing overall power requirements.
    4. Versatile Output Compatibility: Compatible with both LVCMOS and LVTTL standards.
    5. Rugged Design: Operates reliably within extreme temperatures ranging from -40°C to 125°C.
    6. Field Programmable: Supports customization via Time Machine II, enabling instant sample availability.
    These features make the SiT1618 a cost-effective yet highly efficient solution for modern electronic designs requiring high reliability and precision.
    Application Cases and Usage Recommendations
    The SiT1618 is well-suited for applications involving harsh environmental conditions. For instance:
    - Industrial Sensors: Its ability to withstand temperatures up to 125°C ensures reliable data acquisition under severe conditions.
    - Medical Imaging: The stable and accurate timing signals provided by the SiT1618 are crucial for high-definition imaging.
    - Automotive Electronics: The rugged design and compliance with automotive-grade specifications (e.g., AEC-Q100) make it ideal for in-vehicle systems.
    Usage Tips:
    1. Ensure the presence of a 0.1 µF capacitor between Vdd and GND for optimal performance.
    2. Utilize pull-up resistors (≤10 kΩ) if pin 1 is left floating.
    3. Select appropriate drive strength settings based on output load and desired rise/fall times for minimizing EMI and jitter.
    Compatibility and Support
    The SiT1618 is fully compatible with industry-standard PCB layouts and supports a variety of electronic systems. SiTime offers extensive suppor

SiT1618AE-32-18N-9.843750参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 9.84375MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装

SiT1618AE-32-18N-9.843750厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-32-18N-9.843750数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-32-18N-9.843750 SiT1618AE-32-18N-9.843750数据手册

SiT1618AE-32-18N-9.843750封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693