处理中...

首页  >  产品百科  >  SiT1618AA-82-25N-30.000000

SiT1618AA-82-25N-30.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 30MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-82-25N-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-82-25N-30.000000

SiT1618AA-82-25N-30.000000概述

    Product Introduction
    The SiT1618 from SiTime Corporation is a standard frequency, high-temperature oscillator designed for industrial, medical, automotive, and avionics applications. This oscillator provides reliable performance across a wide range of temperatures (-40°C to 125°C) and is suitable for environments requiring precision timing. It offers 33 standard frequencies between 7.3728 MHz and 48 MHz, making it ideal for a variety of demanding applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The SiT1618 oscillator operates with a supply voltage range of 1.8V to 3.3V and has excellent total frequency stability, with variations as low as ±20 ppm. Key technical specifications include:
    - Frequency Stability: ±20 ppm inclusive of initial tolerance, first-year aging, and temperature variations.
    - Operating Temperature Range: -40°C to 125°C.
    - Supply Voltage: 1.62V to 3.63V.
    - Current Consumption: 3.4 mA typical at 1.8V under no load conditions.
    - Output Type: LVCMOS/LVTTL compatible.
    - Package Sizes: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT1618 stands out with its robust design and versatile capabilities. Key advantages include:
    - Precision Timing: High accuracy and stability ensure reliable performance in critical applications.
    - Wide Operating Temperature Range: Suitable for harsh environmental conditions.
    - Energy Efficiency: Low power consumption ensures minimal energy usage, crucial for battery-powered devices.
    - Flexible Configurations: Available in multiple package sizes and configurations, allowing for easy integration into various designs.
    - RoHS and REACH Compliance: Environmentally friendly, meeting regulatory standards.
    Application Cases and Usage Recommendations
    The SiT1618 is widely used in industrial sensors, where precise timing is essential for accurate data collection. In medical imaging, its high stability ensures consistent video output, improving diagnostic accuracy. For outdoor networking equipment, its ability to withstand extreme temperatures makes it an ideal choice. To optimize performance, users should ensure proper decoupling capacitors are installed and consider the impact of capacitive loads on rise and fall times.
    Compatibility and Support
    The SiT1618 is compatible with standard LVCMOS/LVTTL interfaces, facilitating integration with existing systems. SiTime provides comprehensive support, including technical documentation, application notes, and a field programmable version for customizations. Customers can use the Time Machine II to program the oscillator to meet specific requirements.
    Common Issues and Solutions
    Some common issues and their solutions include:
    - Problem: High jitter levels. Solution: Adjust the drive strength setting to optimize rise/fall times.
    - Problem: Incorrect startup behavior. Solution: Ensure proper initialization sequences and check pin configurations.
    - Problem: Inconsistent output. Solution: Verify load capacitance and power supply stability.
    Conclusion and Recommendation
    The SiT1618 is a high-quality oscillator offering exceptional performance and reliability across diverse applications. Its robust design, energy efficiency, and wide operating temperature range make it an excellent choice for industrial, medical, and automotive sectors. Highly recommended for projects requiring stable and precise timing solutions.
    For further inquiries or custom configurations, SiTime's support team is readily available to assist.
    Final Recommendation: Strongly recommended for use in precision timing applications.

SiT1618AA-82-25N-30.000000参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 30MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-82-25N-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-82-25N-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-82-25N-30.000000 SiT1618AA-82-25N-30.000000数据手册

SiT1618AA-82-25N-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693