处理中...

首页  >  产品百科  >  SiT1618AA-22-18N-14.318180

SiT1618AA-22-18N-14.318180

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 14.31818MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-22-18N-14.318180
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-22-18N-14.318180

SiT1618AA-22-18N-14.318180概述

    Product Introduction: Standard Frequency, High Temperature Oscillator (SiT1618)
    The SiT1618 is a high-performance, standard frequency, high-temperature oscillator manufactured by SiTime Corporation. Designed for industrial, medical, automotive, and avionics applications, the SiT1618 offers robust performance across a wide temperature range. It is ideal for use in harsh environments where precise timing solutions are critical.
    Key Features:
    - Frequency Range: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Supply Voltage: Operates efficiently at 1.8V, 2.5V to 3.3V.
    - Temperature Range: Functions effectively between -40°C to 125°C; for -55°C options, refer to SiT8920 and SiT8921.
    - Applications: Suitable for industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    - Stability: Provides excellent total frequency stability as low as ±20 ppm.
    - Power Consumption: Consumes 3.4 mA typical at 1.8V, making it energy-efficient.
    - Output Compatibility: Compatible with LVCMOS/LVTTL.
    - Packages: Available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm.
    - Programming: Supports instant samples with Time Machine II and field programmable oscillators.
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    - Automotive Oscillators: For AEC-Q100 compliance, refer to SiT8924 and SiT8925.
    Technical Parameters
    Electrical Characteristics:
    | Parameter | Min. | Typ. | Max. | Unit | Condition |
    |
    | Frequency Range | 7.3728 48 | MHz | Includes 33 standard frequencies |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Inclusive of initial tolerance, aging, and temperature variations |
    | Operating Temperature | -40 +125 | °C | Automotive-grade |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Various voltages supported |
    | Current Consumption 3.4 | 4.5 | mA | No load condition |
    | OE Disable Current 4.1 | mA | Vdd = 2.5V to 3.3V |
    | Standby Current 0.6 | 3.5 | µA | Vdd = 1.8V |
    | Duty Cycle | 45 55 | % | All Vdds |
    Pin Description:
    | Pin | Symbol | Functionality |
    |
    | 1 | OE/ST/NC | Output Enable, Standby, or No Connect |
    | 2 | GND | Ground |
    | 3 | OUT | Oscillator Output |
    | 4 | VDD | Power Supply Voltage |
    Product Features and Advantages
    The SiT1618 stands out due to its advanced features and advantages:
    - Wide Frequency Range: Offers flexibility with 33 standard frequencies.
    - High Temperature Performance: Reliable operation in temperatures ranging from -40°C to 125°C.
    - Low Power Consumption: Efficient at 3.4 mA typical at 1.8V.
    - Compatibility: Supports LVCMOS/LVTTL, ensuring broad compatibility with various systems.
    - Field Programmability: Instant samples with Time Machine II for quick prototyping.
    - Environmental Compliance: Compliant with RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards.
    Application Case Studies and Usage Recommendations
    Industrial Sensors: The SiT1618 is ideal for industrial sensors due to its high tem

SiT1618AA-22-18N-14.318180参数

参数
频率稳定性 ±25ppm
扩频带宽 -
频率 14.31818MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装

SiT1618AA-22-18N-14.318180厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-22-18N-14.318180数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-22-18N-14.318180 SiT1618AA-22-18N-14.318180数据手册

SiT1618AA-22-18N-14.318180封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693