处理中...

首页  >  产品百科  >  SiT1618AA-38-XXS-8.192000

SiT1618AA-38-XXS-8.192000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±30ppm 8.192MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-38-XXS-8.192000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-38-XXS-8.192000

SiT1618AA-38-XXS-8.192000概述

    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator manufactured by SiTime Corporation. It is designed to cater to industrial, medical, automotive, avionics, and other demanding high-temperature applications. The product offers a wide range of standard frequencies between 7.3728 MHz and 48 MHz, making it suitable for diverse electronic designs. Its primary function is to generate stable and accurate clock signals under extreme conditions.
    Technical Parameters
    The SiT1618 operates on a supply voltage of either 1.8V or 2.5V to 3.3V, providing excellent versatility. It maintains excellent total frequency stability, ranging from ±20 ppm to ±50 ppm depending on operating conditions. This stability ensures consistent performance across varying environmental factors such as temperature and voltage levels.
    Additional technical highlights include:
    - Supply Voltage: 1.8V to 3.63V
    - Current Consumption: Ranges from 0.6 μA to 4.5 mA
    - Frequency Stability: ±20 ppm, ±25 ppm, ±30 ppm, and ±50 ppm
    - Operating Temperature Range: -40°C to +125°C (Automotive), with an option for -55°C
    - Output Characteristics: Compatible with LVCMOS/LVTTL standards
    Product Features and Advantages
    The SiT1618 stands out due to several key features:
    - High Reliability: Operates efficiently across extreme temperatures.
    - Energy Efficiency: Low power consumption, particularly advantageous in battery-operated devices.
    - Flexibility: Adjustable drive strength allows optimization for specific applications.
    - Compliance: RoHS and REACH compliant, ensuring environmental safety.
    - Field Programmability: Through Time Machine II, users can customize oscillators without redesigning hardware.
    Application Cases and Usage Suggestions
    The SiT1618 finds application in various fields including industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. For optimal performance, ensure proper grounding practices and utilize a capacitor of at least 0.1 µF between Vdd and GND.
    Usage Suggestion:
    When integrating the SiT1618 into new projects, consider its compatibility with existing components and evaluate power management strategies to maximize efficiency. Additionally, leveraging the field programmable capabilities can expedite development cycles.
    Compatibility and Support
    SiTime provides robust support including compatibility checks against other devices and continuous updates via their website. They offer resources like application notes and user guides to assist developers in maximizing device functionality.
    Common Issues and Solutions
    | Problem | Solution |

    | High temperature drift | Use models supporting -55°C to ensure stability at low temperatures |
    | Inconsistent output | Verify correct wiring and ensure pull-up resistors meet recommended specs |
    | Unexpected power drain | Adjust drive strength settings to match application needs |
    Conclusion and Recommendation
    Overall, the SiT1618 demonstrates superior reliability and adaptability in challenging environments, making it an ideal choice for engineers seeking dependable timing solutions. With its comprehensive feature set, including programmable drive strength and wide operating temperature ranges, it remains competitive within its market segment. Therefore, we highly recommend the SiT1618 for projects requiring high-quality oscillators capable of handling harsh conditions.
    For further inquiries or custom configurations, contact SiTime directly or visit their official website for detailed documentation and support services.

SiT1618AA-38-XXS-8.192000参数

参数
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 8.192MHz
通用封装 QFN
安装方式 贴片安装

SiT1618AA-38-XXS-8.192000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-38-XXS-8.192000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-38-XXS-8.192000 SiT1618AA-38-XXS-8.192000数据手册

SiT1618AA-38-XXS-8.192000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693