处理中...

首页  >  产品百科  >  SiT1618AA-73-25N-7.372800

SiT1618AA-73-25N-7.372800

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±50ppm 7.3728MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-73-25N-7.372800
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-73-25N-7.372800

SiT1618AA-73-25N-7.372800概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 from SiTime Corporation is a standard frequency, high temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. This innovative product offers exceptional reliability and performance under extreme conditions. The SiT1618 is available in multiple package sizes and supports a wide range of standard frequencies between 7.3728 MHz and 48 MHz, making it highly versatile for various applications.
    Key Features:
    - Frequency Range: Supports 33 standard frequencies.
    - Temperature Range: Operates reliably from -40°C to 125°C, with options extending to -55°C.
    - Low Power Consumption: Typical current consumption of 3.4 mA at 1.8V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Packaging: Available in industry-standard dimensions: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Environmental Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Technical Parameters
    The SiT1618 boasts impressive technical specifications that ensure its performance across diverse environments:
    | Parameter | Minimum (Min.) | Typical (Typ.) | Maximum (Max.) | Units |

    | Frequency Range | MHz |
    | Output Frequency | 7.3728 48
    | Frequency Stability | ppm |
    | Total Frequency Stability | -20 | +20 | +25
    | Operating Temperature | °C |
    | Operating Temperature Range | -40 +125
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | mA |
    | Typical No Load Current 3.4
    Additional parameters include precise jitter specifications and robust thermal management capabilities.
    Product Advantages
    The SiT1618 stands out due to several unique advantages:
    - Excellent Frequency Stability: Ensures precision across varying temperatures and voltage levels.
    - Energy Efficiency: Low power consumption makes it ideal for battery-powered devices.
    - Broad Application Compatibility: Versatile enough for use in industrial sensors, medical imaging, automotive electronics, and more.
    - Enhanced Durability: Designed to withstand harsh environmental conditions.
    Application Cases & Usage Tips
    The SiT1618 is well-suited for applications requiring stable timing solutions under extreme conditions. Examples include:
    - Industrial Sensors: Providing reliable timing signals even in fluctuating environmental conditions.
    - Automotive Systems: Maintaining accurate timing despite high thermal stress.
    - Medical Equipment: Ensuring consistent performance in critical care settings.
    Usage Recommendations:
    - Always ensure proper decoupling capacitors are placed close to the VDD pin.
    - Configure OE or ST pins correctly based on application requirements to manage power efficiently.
    Compatibility & Support
    The SiT1618 is fully compatible with standard LVCMOS/LVTTL interfaces, facilitating seamless integration into existing designs. SiTime provides comprehensive support including field programming capabilities via the Time Machine II tool, enabling easy customization post-production.
    Common Issues & Solutions
    Some common issues users might face include:
    - Glitches During Startup: Ensure correct wiring and initialization sequences are followed.
    - Incorrect Frequency Settin

SiT1618AA-73-25N-7.372800参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装

SiT1618AA-73-25N-7.372800厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-73-25N-7.372800数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-73-25N-7.372800 SiT1618AA-73-25N-7.372800数据手册

SiT1618AA-73-25N-7.372800封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693