处理中...

首页  >  产品百科  >  SiT1602AC-32-18S-7.372800Y

SiT1602AC-32-18S-7.372800Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±25ppm 7.3728MHz
供应商型号: 10A-SIT1602AC-32-18S-7.372800Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1602AC-32-18S-7.372800Y

SiT1602AC-32-18S-7.372800Y概述

    # SiT1602: A Comprehensive Overview
    Product Introduction
    The SiT1602 is a low-power, standard frequency oscillator designed to offer high precision timing solutions in various electronic applications. This device is ideal for high-performance consumer electronics such as digital still cameras (DSC), digital video cameras (DVC), solid-state drives (SSD), tablets, and other portable devices requiring precise timing control. It supports a wide range of standard frequencies from 3.75 MHz to 77.76 MHz, ensuring compatibility across multiple industries.
    Key features include:
    - 51 standard frequencies: Provides flexibility for different application requirements.
    - Excellent frequency stability: Up to ±20 PPM (parts per million), ensuring reliability in diverse environmental conditions.
    - Low power consumption: Typically 3.6 mA at 2.8V to 3.3V, making it suitable for battery-powered devices.
    - Standby mode: Reduces current draw significantly, extending battery life.
    - Fast startup time: Only 5 ms to ensure quick device initialization.
    - Industry-standard packages: Available in sizes ranging from 2.0 x 1.6 mm² to 7.0 x 5.0 mm², offering versatility in board design.
    Applications span across multimedia systems, network equipment (GPON, EPON), high-speed data transfer protocols (USB, SATA, Ethernet), and more.
    Technical Parameters
    Operating Specifications:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 3.75 | - | 77.76 | MHz |
    | Frequency Stability | ±20 | - | ±50 | PPM |
    | Operating Temperature | -20 | - | 85 | °C |
    | Supply Voltage | 1.8 | - | 3.63 | V |
    Power Consumption:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Current Consumption (No Load) | - | 3.6 | 4.5 | mA |
    | Standby Current | - | 0.6 | 4.3 | μA |
    Input/Output Characteristics:
    - LVCMOS/HCMOS Compatible Output
    - Duty Cycle: 45%-55%
    - Rise/Fall Time: 1-2 ns @ 2.5V-3.3V
    - Startup Time: 5 ms
    Absolute Maximum Ratings:
    | Parameter | Minimum | Maximum | Units |
    ||
    | Storage Temperature | -65 | 150 | °C |
    | VDD | -0.5 | 4 | V |
    | Electrostatic Discharge | - | 2000 | V |
    Product Features and Advantages
    The SiT1602 offers several unique advantages that set it apart in the market:
    - Field Programmability: Customizable via Time Machine II, allowing engineers to configure frequencies, stability options, and supply voltages tailored to their designs.
    - Pb-Free, RoHS Compliant: Environmentally friendly, ensuring compliance with global standards.
    - Wide Operating Temperature Range: Reliable performance from -40°C to 85°C.
    - Instant Sampling: Easy access to sample units for rapid prototyping.
    - Advanced Timing Control: Adjustable drive strength for optimized performance in noisy environments.
    Its compact form factor and robust performance make it an excellent choice for modern IoT and portable devices where space and power efficiency are critical.
    Application Cases and Usage Suggestions
    Typical Applications:
    - Consumer Electronics: Tablets, e-books, smart wearables.
    - Networking Equipment: GPON, EPON routers.
    - Data Storage: SSDs, embedded storage systems.
    - High-Speed Protocols: USB, SATA, Ethernet communication interfaces.
    Usage Suggestions:
    - When designing products with extended temperature ranges (-40°C to 85°C), consider selecting industrial-grade variants to maintain optimal functionality.
    - For reducing electromagnetic interference (EMI), use programmable drive strength settings to slow down rise/fall times as needed.
    - Ensure proper decoupling capacitors are placed close to the VDD

SiT1602AC-32-18S-7.372800Y参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 7.3728MHz
最大工作电压 1.98V
最小工作电压 1.62V

SiT1602AC-32-18S-7.372800Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1602AC-32-18S-7.372800Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1602AC-32-18S-7.372800Y SiT1602AC-32-18S-7.372800Y数据手册

SiT1602AC-32-18S-7.372800Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693