处理中...

首页  >  产品百科  >  SiT1618AE-83-XXN-20.000000

SiT1618AE-83-XXN-20.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 20MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-83-XXN-20.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-83-XXN-20.000000

SiT1618AE-83-XXN-20.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency, high temperature oscillator designed for demanding industrial, medical, automotive, avionics, and other high-temperature applications. This device provides reliable performance across a wide range of environments and offers precise timing solutions tailored for critical applications.
    Key Features:
    - Standard Frequencies: Offers 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Wide Operating Voltage: Supports supply voltages from 1.8V to 3.3V.
    - Extreme Temperature Range: Operates reliably from -40°C to 125°C. Additional options are available for -55°C environments.
    - Exceptional Frequency Stability: Achieves total frequency stability as low as ±20 ppm.
    - Low Power Consumption: Consumes only 3.4 mA typical at 1.8V.
    - LVCMOS/LVTTL Compatible: Ensures compatibility with standard digital interfaces.
    - Industry-Standard Packages: Available in various dimensions including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    - Field Programmability: Instant samples possible using Time Machine II and field programmable oscillators.
    - Compliance: RoHS and REACH compliant, lead-free, halogen-free, and antimony-free.
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range
    | Output Frequency | 7.3728 48 | MHz |
    | Frequency Stability
    | Frequency Stability (ppm) | -20 | 20 | 50 | ppm |
    | Operating Temperature | °C |
    | Operating Temperature Range | -40 125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | mA |
    | No Load Condition 3.4 | 4.5 | mA |
    | OE Disable Current 4.1 | mA |
    | Standby Current 0.6 | 3.5 | µA |
    Additional electrical characteristics include:
    - Jitter: RMS Period Jitter ranges from 1.6 to 2.5 ps for Vdd = 2.5V to 3.3V.
    - LVCMOS Output Characteristics: Duty Cycle 45-55%, Rise/Fall Time 1.0 to 2.0 ns.
    - Thermal Resistance: Various package-specific thermal resistances listed in Table 4.
    Product Advantages
    The SiT1618 stands out due to several unique features:
    - Precision and Reliability: Exceptional frequency stability ensures accurate timing even under extreme conditions.
    - Energy Efficiency: Low power consumption minimizes energy usage, making it ideal for battery-operated devices.
    - Wide Application Scope: Suitable for a variety of industries requiring robust timing solutions.
    - Ease of Use: Field programmability allows users to customize oscillators according to specific needs.
    Application Scenarios & Usage Tips
    The SiT1618 is well-suited for applications such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. Here are some practical tips for using the SiT1618 effectively:
    - Ensure adequate decoupling capacitance (≥0.1 µF) between Vdd and GND to maintain stable operation.
    - Use pull-up resistors (≤10 kΩ) if Pin 1 remains unconnected to prevent floating states.
    Compatibility and Support
    SiT1618 oscillators are designed to integrate seamlessly with other components, ensuring smooth operation in diverse electronic systems. The manufacturer provides comprehensive support including documentation, software tools, and technical assis

SiT1618AE-83-XXN-20.000000参数

参数
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 20MHz
最大工作电压 3.63V
最小工作电压 2.25V
通用封装 QFN
安装方式 贴片安装

SiT1618AE-83-XXN-20.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-83-XXN-20.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-83-XXN-20.000000 SiT1618AE-83-XXN-20.000000数据手册

SiT1618AE-83-XXN-20.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
501JAA40M0000DAG ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.2442
570ACA001527DGR ¥ 781.0521
570BAB000124DG ¥ 438.693