处理中...

首页  >  产品百科  >  SiT1618AE-73-XXE-15.000000

SiT1618AE-73-XXE-15.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 15MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-73-XXE-15.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-73-XXE-15.000000

SiT1618AE-73-XXE-15.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator designed to meet the stringent requirements of industrial, medical, automotive, and avionics applications. This device offers precise timing solutions with a wide range of operational temperatures (-40°C to 125°C) and multiple supply voltages (1.8V, 2.5V to 3.3V). It supports 33 standard frequencies between 7.3728 MHz and 48 MHz, making it highly versatile across various industries.
    Key applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more. The SiT1618 excels in environments where reliability, precision, and high performance are critical.
    Technical Parameters
    The following table summarizes the key technical specifications of the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Output Frequency Range | 7.3728 MHz | N/A | 48 MHz | MHz | 33 standard frequencies |
    | Frequency Stability | -20 ppm | ±20 ppm | +20 ppm | ppm | Inclusive of initial tolerance, 1st-year aging, and temperature variations |
    | Operating Temperature Range | -40°C | -40°C to 125°C | +125°C | °C | Extended Industrial and Automotive options available |
    | Supply Voltage | 1.62V | 1.8V, 2.5V | 3.63V | V | Multiple voltage ranges available |
    | Current Consumption | N/A | 3.4 mA | 4.5 mA | mA | No load condition, f = 20 MHz |
    | Jitter (RMS Period) | N/A | 1.6 ps | 2.5 ps | ps | f = 20 MHz, Vdd = 2.5V to 3.3V |
    Product Features and Advantages
    The SiT1618 stands out due to its advanced features:
    1. Wide Frequency Range: Supports 33 standard frequencies, allowing flexibility in application design.
    2. High Temperature Tolerance: Operates reliably across extreme temperatures, from -40°C to 125°C.
    3. Low Power Consumption: Consumes as little as 3.4 mA typical at 1.8V, minimizing power loss in battery-powered devices.
    4. Compatibility: Compatible with LVCMOS/LVTTL standards, ensuring seamless integration with existing systems.
    5. Industry Compliance: Compliant with RoHS, REACH, and other environmental standards.
    6. Field Programmability: Instant sampling available with Time Machine II, enabling rapid prototyping and customization.
    Application Case Studies and Usage Recommendations
    Case Study 1: Medical Video Cameras
    Medical video cameras require stable oscillators to ensure clear and consistent image quality. The SiT1618's ±20 ppm frequency stability ensures that images remain crisp under varying conditions. Use the NC mode to maintain continuous operation without interruption.
    Recommendation:
    - Utilize the 25 MHz frequency for optimal resolution.
    - Implement the 2.5V supply voltage to balance power consumption and stability.
    Case Study 2: Outdoor Networking Equipment
    Outdoor networking equipment often faces harsh environmental conditions. The SiT1618's ability to withstand temperatures up to 125°C makes it ideal for such deployments.
    Recommendation:
    - Program the device to the ST mode during periods of inactivity to conserve energy.
    - Ensure proper heat dissipation by selecting appropriate PCB layouts.
    Compatibility and Support
    The SiT1618 is compatible with various electronic components, particularly those adhering to LVCMOS/LVTTL standards. SiTime provides robust customer support, including technica

SiT1618AE-73-XXE-15.000000参数

参数 值
频率稳定性 ±50ppm
扩频带宽 -
频率 15MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-73-XXE-15.000000厂商介绍

SiTime专注于基于硅和微机电技术的精密时钟解决方案,提供振荡器及相关时钟产品。公司围绕电子系统的频率稳定性、可靠性和集成需求开展开发,服务于通信、企业基础设施、汽车、工业及消费电子等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 SiTime 相关型号,如 553SCMGI、SIT1533AI-H4-DCC-32.768E、551MILFT、SIT82C251T 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

SiT1618AE-73-XXE-15.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-73-XXE-15.000000 SiT1618AE-73-XXE-15.000000数据手册

SiT1618AE-73-XXE-15.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235